N-Channel 30V 79A (Tc) 55W (Tc) Surface Mount LFPAK56, Power-SO8
N-Channel 30V 79A (Tc) 55W (Tc) Surface Mount LFPAK56, Power-SO8
N-Channel 30V 79A (Tc) 55W (Tc) Surface Mount LFPAK56, Power-SO8
MOSFET N-CH 30V 79A LFPAK56 Product overview: PSMN6R0-30YL,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 79A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 79A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN6R0-30YL,115
MOSFET N-CH 30V 79A LFPAK56
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1727-4169-6-ND | 278-PSMN6R0-30YL,115 | PSMN6R0-30YL,115 |
| Product Name | Single FETs, MOSFETs | 30V 79A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | |
| Package Type | SC-100, SOT-669 | Tape & Reel (TR) | Surface Mount |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 30 volts |