Nexperia B.V. N-channel TrenchMOS SiliconMAX standard level FET PSMN102-200Y,115

Description
SiliconMAX standard level N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using TrenchMOS technology. This product is designed and qualified for use in computing, communications, consumer and industrial applications only. Features and benefits Higher operating power due to low thermal resistance Suitable for high frequency applications due to fast switching characteristics Applications Class D amplifier DC-to-DC converters Motion control Switched-mode power supplies
Request a Quote
Description
SiliconMAX standard level N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using TrenchMOS technology. This product is designed and qualified for use in computing, communications, consumer and industrial applications only. Features and benefits Higher operating power due to low thermal resistance Suitable for high frequency applications due to fast switching characteristics Applications Class D amplifier DC-to-DC converters Motion control Switched-mode power supplies
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel TrenchMOS SiliconMAX standard level FET in an LFPAK (SOT669) surface-mounted package, rated for a drain-source voltage of 200 V and a continuous drain current of 21.5 A at 25°C, with a typical on-state resistance of 86 mΩ at 12 A and 25°C. The device supports total power dissipation up to 113 W and features fast switching for high-frequency applications such as Class D amplifiers, DC-to-DC converters, motion control, and switched-mode power supplies. Thermal resistance from junction to mounting base is 1.1 K/W. The package includes a drain-connected mounting base for improved heat dissipation.

Datasheet Summary
Powered by GS/AI

N-channel TrenchMOS SiliconMAX standard level FET in an LFPAK (SOT669) surface-mounted package, rated for a drain-source voltage of 200 V and a continuous drain current of 21.5 A at 25°C, with a typical on-state resistance of 86 mΩ at 12 A and 25°C. The device supports total power dissipation up to 113 W and features fast switching for high-frequency applications such as Class D amplifiers, DC-to-DC converters, motion control, and switched-mode power supplies. Thermal resistance from junction to mounting base is 1.1 K/W. The package includes a drain-connected mounting base for improved heat dissipation.

Suppliers

Company
Product
Description
Supplier Links
N-channel TrenchMOS SiliconMAX standard level FET - PSMN102-200Y,115 - Nexperia B.V.
Nijmegen, Netherlands
N-channel TrenchMOS SiliconMAX standard level FET
PSMN102-200Y,115
N-channel TrenchMOS SiliconMAX standard level FET PSMN102-200Y,115
SiliconMAX standard level N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using TrenchMOS technology. This product is designed and qualified for use in computing, communications, consumer and industrial applications only. Features and benefits Higher operating power due to low thermal resistance Suitable for high frequency applications due to fast switching characteristics Applications Class D amplifier DC-to-DC converters Motion control Switched-mode power supplies

SiliconMAX standard level N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using TrenchMOS technology. This product is designed and qualified for use in computing, communications, consumer and industrial applications only.

Features and benefits

  • Higher operating power due to low thermal resistance
  • Suitable for high frequency applications due to fast switching characteristics

Applications

  • Class D amplifier
  • DC-to-DC converters
  • Motion control
  • Switched-mode power supplies
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-5227-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-5227-6-ND
Single FETs, MOSFETs 1727-5227-6-ND
N-Channel 200V 21.5A (Tc) 113W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 200V 21.5A (Tc) 113W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-5227-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-5227-1-ND
Single FETs, MOSFETs 1727-5227-1-ND
N-Channel 200V 21.5A (Tc) 113W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 200V 21.5A (Tc) 113W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-5227-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-5227-2-ND
Single FETs, MOSFETs 1727-5227-2-ND
N-Channel 200V 21.5A (Tc) 113W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 200V 21.5A (Tc) 113W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN102-200Y,115 - 930914-PSMN102-200Y,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN102-200Y,115
930914-PSMN102-200Y,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN102-200Y,115 930914-PSMN102-200Y,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 930914-PSMN102-200Y, 115 Series: TrenchMOS™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 200 V 21.5A (Tc) 113W (Tc) Surface Mount LFPAK56, Power-SO8 Package: SC-100, SOT-669 Package: Reel - TR Mounting: Surface Mount Family Name: PSMN102 Categories: Discrete Semiconductor Products Case / Package: LFPAK56, Power-SO8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1727-5227-6, 568-6544-2-ND, 568-6544-1-ND, 1727-5227-2, PSMN102-200Y T/R-ND, 1727-5227-1, PSMN102200Y115, 568-6544-6-ND, PSMN102-200Y,115-ND, 568-6544-6, PSMN102-200Y T/R, 568-6544-2, 568-6544-1, 934061323115

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 930914-PSMN102-200Y,115
Series: TrenchMOS™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 200 V 21.5A (Tc) 113W (Tc) Surface Mount LFPAK56, Power-SO8
Package: SC-100, SOT-669
Package: Reel - TR
Mounting: Surface Mount
Family Name: PSMN102
Categories: Discrete Semiconductor Products
Case / Package: LFPAK56, Power-SO8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 1727-5227-6, 568-6544-2-ND, 568-6544-1-ND, 1727-5227-2, PSMN102-200Y T/R-ND, 1727-5227-1, PSMN102200Y115, 568-6544-6-ND, PSMN102-200Y,115-ND, 568-6544-6, PSMN102-200Y T/R, 568-6544-2, 568-6544-1, 934061323115

Buy Now Datasheet
Singapore, Singapore
200V SOIC MOSFET Transistor
278-PSMN102-200Y,115
200V SOIC MOSFET Transistor 278-PSMN102-200Y,115
N-Ch TrenchMOS FET, 200V, SOIC-4 Product overview: PSMN102-200Y,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN102-200Y,115 can be used for catalog matching and distributor lookup.

N-Ch TrenchMOS FET, 200V, SOIC-4 Product overview: PSMN102-200Y,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN102-200Y,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PSMN102-200Y,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PSMN102-200Y,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PSMN102-200Y,115
MOSFET N-CH 200V 21.5A LFPAK56

MOSFET N-CH 200V 21.5A LFPAK56

Supplier's Site
Mosfet, N-Ch, 200V, 21.5A, Lfpak56 Rohs Compliant Nexperia - 74AH1193 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 21.5A, Lfpak56 Rohs Compliant Nexperia
74AH1193
Mosfet, N-Ch, 200V, 21.5A, Lfpak56 Rohs Compliant Nexperia 74AH1193
MOSFET, N-CH, 200V, 21.5A, LFPAK56 ROHS COMPLIANT: YES

MOSFET, N-CH, 200V, 21.5A, LFPAK56 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - PSMN102-200Y,115 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PSMN102-200Y,115
Single FETs, MOSFETs PSMN102-200Y,115
MOSFET N-CH 200V 21.5A LFPAK56

MOSFET N-CH 200V 21.5A LFPAK56

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PSMN102-200Y,115 1727-5227-6-ND 930914-PSMN102-200Y,115 278-PSMN102-200Y,115 PSMN102-200Y,115 74AH1193 PSMN102-200Y,115
Product Name N-channel TrenchMOS SiliconMAX standard level FET Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN102-200Y,115 200V SOIC MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 200V, 21.5A, Lfpak56 Rohs Compliant Nexperia Single FETs, MOSFETs
Package Type SOT669 SOT669 SC-100, SOT-669 SOT3; LFPAK56, Power-SO8 SC-100, SOT-669 TO-3 SC-100, SOT-669
Polarity N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

50 V, P-channel Trench MOSFET - BSS84AKQBZ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -50 volts
IDSS -270000 milliamps
View Details
4 suppliers
65 V, 100 mA NPN/NPN general-purpose transistor - BC846DS,115 - Nexperia B.V.
Specs
Package Type SOT457 SOT457
IC(max) 100 milliamps
VCEO 65 volts
View Details
8 suppliers
Single Bipolar Transistors - 2PB1219AQ,115-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
60 V N-channel Trench MOSFET - 2N7002KQBZ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 720000 milliamps
View Details
4 suppliers