Nexperia B.V. 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 22 kΩ, R2 = 47 kΩ PUMD16/A2,115

Description
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH16 PNP/PNP complement: PUMB16 Features and benefits 100 mA output current capability Built-in bias resistors Simplified circuit design Reduces component count Reduces pick and place costs Applications Low current peripheral driver Controlling IC inputs Replacement of general purpose transistors in digital applications
Request a Quote Datasheet
Description
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH16 PNP/PNP complement: PUMB16 Features and benefits 100 mA output current capability Built-in bias resistors Simplified circuit design Reduces component count Reduces pick and place costs Applications Low current peripheral driver Controlling IC inputs Replacement of general purpose transistors in digital applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 22 kΩ, R2 = 47 kΩ - PUMD16/A2,115 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 22 kΩ, R2 = 47 kΩ
PUMD16/A2,115
50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 22 kΩ, R2 = 47 kΩ PUMD16/A2,115
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH16 PNP/PNP complement: PUMB16 Features and benefits 100 mA output current capability Built-in bias resistors Simplified circuit design Reduces component count Reduces pick and place costs Applications Low current peripheral driver Controlling IC inputs Replacement of general purpose transistors in digital applications

NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package.

NPN/NPN complement: PUMH16

PNP/PNP complement: PUMB16

Features and benefits

  • 100 mA output current capability
  • Built-in bias resistors
  • Simplified circuit design
  • Reduces component count
  • Reduces pick and place costs

Applications

  • Low current peripheral driver
  • Controlling IC inputs
  • Replacement of general purpose transistors in digital applications
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Transistors
Product Number PUMD16/A2,115
Product Name 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 22 kΩ, R2 = 47 kΩ
Polarity Complementary
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-25/DG,215 - Nexperia B.V.
Specs
Transistor Type BJT
Polarity NPN
Package Type

-

View Details
45 V, 500 mA NPN general-purpose transistors - BC817-16-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type

-

View Details
4 suppliers
45 V, 1 A PNP medium power transistors - BC51-16PAS-QX - Nexperia B.V.
Specs
Package Type SOT1061D
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-25-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type

-

View Details
4 suppliers