Dual standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology, rated for 60 V drain-source voltage and 40 A continuous drain current at 25 °C with a maximum junction temperature of 175 °C. The device features a typical on-state resistance of 7.64 mΩ at 25 °C and 17.1 mΩ at 175 °C, and a non-repetitive avalanche energy rating of 103 mJ. The package is copper-clip bonded and qualified to 175 °C.
Dual standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology.
Features and benefits
Applications
MOSFET 2N-CH 60V 40A LFPAK56D
MOSFET 2N-CH 60V 40A LFPAK56D
MOSFET 2N-CH 60V 40A LFPAK56D
MOSFET, N-CH, 60V, 40A, LFPAK56D ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PSMN9R3-60HSX | 1727-PSMN9R3-60HSXTR-ND | 61AK9913 |
| Product Name | N-channel 60 V, 9.3 mOhm, standard level MOSFET in LFPAK56D using TrenchMOS technology | FET, MOSFET Arrays | Mosfet, N-Ch, 60V, 40A, Lfpak56D Rohs Compliant Nexperia |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 60 volts | ||
| IDSS | 40000 milliamps | ||
| VGS(off) | 20 volts |