Nexperia B.V. N-channel 40 V 4.5 mOhm standard level MOSFET in D2PAK PSMN4R5-40BS,118

Description
Standard level N-channel MOSFET in SOT404 package qualified to 175 °C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features and benefits High efficiency due to low switching and conduction losses Robust construction for demanding applications Standard level gate Applications Battery-powered tools Load switching Motor control Uninterruptible power supplies
Request a Quote
Description
Standard level N-channel MOSFET in SOT404 package qualified to 175 °C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features and benefits High efficiency due to low switching and conduction losses Robust construction for demanding applications Standard level gate Applications Battery-powered tools Load switching Motor control Uninterruptible power supplies
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 40 V MOSFET with a 4.5 mΩ drain-source on-state resistance at 25°C, designed for high-efficiency switching in industrial, communications, and domestic applications. Housed in a D2PAK (SOT404) package with dimensions of 15.80 mm length, 10.30 mm width, and 4.50 mm height, it supports a maximum junction temperature of 175°C and a continuous drain current of 100 A at 25°C mounting base temperature. The device has a non-repetitive avalanche energy rating of 152 mJ, a gate-source threshold voltage range of 1 to 4.6 V, and a total gate charge of 35 nC. It meets IEC 60134 absolute maximum ratings and is qualified for use across a -55°C to 175°C operating range.

Datasheet Summary
Powered by GS/AI

N-channel 40 V MOSFET with a 4.5 mΩ drain-source on-state resistance at 25°C, designed for high-efficiency switching in industrial, communications, and domestic applications. Housed in a D2PAK (SOT404) package with dimensions of 15.80 mm length, 10.30 mm width, and 4.50 mm height, it supports a maximum junction temperature of 175°C and a continuous drain current of 100 A at 25°C mounting base temperature. The device has a non-repetitive avalanche energy rating of 152 mJ, a gate-source threshold voltage range of 1 to 4.6 V, and a total gate charge of 35 nC. It meets IEC 60134 absolute maximum ratings and is qualified for use across a -55°C to 175°C operating range.

Suppliers

Company
Product
Description
Supplier Links
N-channel 40 V 4.5 mOhm standard level MOSFET in D2PAK - PSMN4R5-40BS,118 - Nexperia B.V.
Nijmegen, Netherlands
N-channel 40 V 4.5 mOhm standard level MOSFET in D2PAK
PSMN4R5-40BS,118
N-channel 40 V 4.5 mOhm standard level MOSFET in D2PAK PSMN4R5-40BS,118
Standard level N-channel MOSFET in SOT404 package qualified to 175 °C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features and benefits High efficiency due to low switching and conduction losses Robust construction for demanding applications Standard level gate Applications Battery-powered tools Load switching Motor control Uninterruptible power supplies

Standard level N-channel MOSFET in SOT404 package qualified to 175 °C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment.

Features and benefits

  • High efficiency due to low switching and conduction losses
  • Robust construction for demanding applications
  • Standard level gate

Applications

  • Battery-powered tools
  • Load switching
  • Motor control
  • Uninterruptible power supplies
Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN4R5-40BS,118 - 1090423-PSMN4R5-40BS,118 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN4R5-40BS,118
1090423-PSMN4R5-40BS,118
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN4R5-40BS,118 1090423-PSMN4R5-40BS,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090423-PSMN4R5-40BS ,118 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 148W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 42.3nC @ 10V Max Input Capacitance: 2683pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090423-PSMN4R5-40BS,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 148W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 42.3nC @ 10V
Max Input Capacitance: 2683pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.5 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40V 100A MOSFET Transistor
278-PSMN4R5-40BS,118
40V 100A MOSFET Transistor 278-PSMN4R5-40BS,118
40V 100A N-CH Power MOSFET D2PAK SM Product overview: PSMN4R5-40BS,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN4R5-40BS,118 can be used for catalog matching and distributor lookup.

40V 100A N-CH Power MOSFET D2PAK SM Product overview: PSMN4R5-40BS,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN4R5-40BS,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-7120-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7120-6-ND
Single FETs, MOSFETs 1727-7120-6-ND
N-Channel 40V 100A (Tc) 148W (Tc) Surface Mount D2PAK

N-Channel 40V 100A (Tc) 148W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 1727-7120-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7120-1-ND
Single FETs, MOSFETs 1727-7120-1-ND
N-Channel 40V 100A (Tc) 148W (Tc) Surface Mount D2PAK

N-Channel 40V 100A (Tc) 148W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 1727-7120-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7120-2-ND
Single FETs, MOSFETs 1727-7120-2-ND
N-Channel 40V 100A (Tc) 148W (Tc) Surface Mount D2PAK

N-Channel 40V 100A (Tc) 148W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PSMN4R5-40BS,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PSMN4R5-40BS,118
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PSMN4R5-40BS,118
MOSFET N-CH 40V 100A D2PAK

MOSFET N-CH 40V 100A D2PAK

Supplier's Site
Mosfet, N Channel, 40V, 100A, D2Pak; Channel Type Nexperia - 06W0927 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 40V, 100A, D2Pak; Channel Type Nexperia
06W0927
Mosfet, N Channel, 40V, 100A, D2Pak; Channel Type Nexperia 06W0927
MOSFET, N CHANNEL, 40V, 100A, D2PAK; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N CHANNEL, 40V, 100A, D2PAK; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
NEXPERIA - PSMN4R5-40BS,118 - MOSFET, N-KANAL, 40V, 100A, D2PAK - 554-PSMN4R5-40BS,118 - Utmel Electronic Limited
Hong Kong, China
NEXPERIA - PSMN4R5-40BS,118 - MOSFET, N-KANAL, 40V, 100A, D2PAK
554-PSMN4R5-40BS,118
NEXPERIA - PSMN4R5-40BS,118 - MOSFET, N-KANAL, 40V, 100A, D2PAK 554-PSMN4R5-40BS,118
NEXPERIA - PSMN4R5-40BS,118 - MOSFET, N-KANAL, 40V, 100A, D2PAK

NEXPERIA - PSMN4R5-40BS,118 - MOSFET, N-KANAL, 40V, 100A, D2PAK

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PSMN4R5-40BS,118 1090423-PSMN4R5-40BS,118 278-PSMN4R5-40BS,118 1727-7120-6-ND PSMN4R5-40BS,118 06W0927 554-PSMN4R5-40BS,118
Product Name N-channel 40 V 4.5 mOhm standard level MOSFET in D2PAK TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN4R5-40BS,118 40V 100A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 40V, 100A, D2Pak; Channel Type Nexperia NEXPERIA - PSMN4R5-40BS,118 - MOSFET, N-KANAL, 40V, 100A, D2PAK
MOSFET Operating Mode Enhancement Enhancement Enhancement; ENHANCEMENT MODE
Package Type SOT404 SOT404 TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Surface Mount TO-3
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 40 volts 40 volts 40 volts
PD 148000 milliwatts 148000 milliwatts 148000 milliwatts
Unlock Full Specs
to access all available technical data