Nexperia B.V. Mosfet,n Channel,30V,100A,to-220Ab; Channel Type Nexperia PSMN2R0-30PL

Description
MOSFET,N CHANNEL,30V,100A,TO- 220AB; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:100A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:1.7V; MSL:- RoHS Compliant: Yes
Description
MOSFET,N CHANNEL,30V,100A,TO- 220AB; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:100A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:1.7V; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet,n Channel,30V,100A,to-220Ab; Channel Type Nexperia - 13T9541 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet,n Channel,30V,100A,to-220Ab; Channel Type Nexperia
13T9541
Mosfet,n Channel,30V,100A,to-220Ab; Channel Type Nexperia 13T9541
MOSFET,N CHANNEL,30V,100A,TO- 220AB; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:100A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:1.7V; MSL:- RoHS Compliant: Yes

MOSFET,N CHANNEL,30V,100A,TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:100A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:1.7V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 13T9541
Product Name Mosfet,n Channel,30V,100A,to-220Ab; Channel Type Nexperia
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL ELECTRICALLY PROGRAMMABLE ANALOG DEVICE (EPAD™) - ALD1110ESAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode E-trimmable, common source
V(BR)DSS 10 volts
View Details
3 suppliers
MOSFETs - 1827372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); To-252 (dpak)
View Details
30V 75A DPAK MOSFET Transistor - 278-BUK724R5-30C,118 - ERSAELECTRONICS PTE. LTD.
Specs
PD 157000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
4 suppliers