N-channel 40 V, 3.3 mΩ, 120 A logic level MOSFET in LFPAK56 package, qualified to 175 °C, with optimized NextPowerS3 Schottky-Plus technology for improved EMC performance and low gate charge. The device supports continuous drain current of 120 A at 25 °C, features avalanche ruggedness tested at 120 A, and is optimized for 4.5 V gate drive. The LFPAK56 package includes copper-clip and solder die attach for high board-level reliability, with exposed leads compatible with wave soldering.
120 A, logic level gate drive N-channel enhancement mode MOSFET in 175 °C LFPAK56 package, using advanced TrenchMOS Superjunction technology with optimization to provide improved EMC performance (up to 6 dB). This product has been designed and qualified for high performance power switching applications.
Features and benefits
Applications
N-Channel MOSFET, 40V, 3.2A, SOT-23
N-Channel MOSFET, 40V, 3.2A, SOT-23
PSMN3R2-40YLB/SOT669
PSMN3R2-40YLB/SOT669
PSMN3R2-40YLB/SOT669
| Nexperia B.V. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | PSMN3R2-40YLBX | 219294 | 1727-PSMN3R2-40YLBXDKR-ND |
| Product Name | N-channel 40 V, 3.3 mOhm, 120 A logic level MOSFET in LFPAK56 using optimized NextPowerS3 Schottky-Plus technology | MOSFETs | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 40 volts | ||
| IDSS | 120000 milliamps | ||
| VGS(off) | 20 volts |