Nexperia B.V. NextPower 100 V, 6.9 mOhm N-channel MOSFET in LFPAK56 package PSMN7R2-100YSFX

Description
NextPower 100 V, standard level gate drive MOSFET. Qualified to 175 °C and recommended for industrial and consumer applications. Features and benefits Low Qrr for higher efficiency and lower spiking Low QG × RDSon FOM for high efficiency switching applications Strong avalanche energy rating (EAS) Avalanche rated and 100% tested Ha-free and RoHS compliant LFPAK56 package Wave-solderable LFPAK56 package Applications Synchronous rectifier in AC-DC and DC-DC Primary side switch in 48 V DC-DC BLDC motor control USB-PD and mobile fast-charge adapters Flyback and resonant topologies
Request a Quote
Description
NextPower 100 V, standard level gate drive MOSFET. Qualified to 175 °C and recommended for industrial and consumer applications. Features and benefits Low Qrr for higher efficiency and lower spiking Low QG × RDSon FOM for high efficiency switching applications Strong avalanche energy rating (EAS) Avalanche rated and 100% tested Ha-free and RoHS compliant LFPAK56 package Wave-solderable LFPAK56 package Applications Synchronous rectifier in AC-DC and DC-DC Primary side switch in 48 V DC-DC BLDC motor control USB-PD and mobile fast-charge adapters Flyback and resonant topologies
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NextPower 100 V, 6.9 mΩ N-channel MOSFET in LFPAK56 package for industrial and consumer applications. The device has a maximum drain-source voltage of 100 V, continuous drain current of 111 A at 25 °C, and total power dissipation of 194 W. Junction temperature ranges from -55 °C to 175 °C. Drain-source on-state resistance is 5.7 mΩ at 25 °C and 8.9 mΩ at 100 °C. Total gate charge is 25 to 75 nC, and gate-drain charge is 3 to 23 nC. Non-repetitive avalanche energy is 173 mJ. The LFPAK56 package is RoHS compliant and wave-solderable.

Datasheet Summary
Powered by GS/AI

NextPower 100 V, 6.9 mΩ N-channel MOSFET in LFPAK56 package for industrial and consumer applications. The device has a maximum drain-source voltage of 100 V, continuous drain current of 111 A at 25 °C, and total power dissipation of 194 W. Junction temperature ranges from -55 °C to 175 °C. Drain-source on-state resistance is 5.7 mΩ at 25 °C and 8.9 mΩ at 100 °C. Total gate charge is 25 to 75 nC, and gate-drain charge is 3 to 23 nC. Non-repetitive avalanche energy is 173 mJ. The LFPAK56 package is RoHS compliant and wave-solderable.

Suppliers

Company
Product
Description
Supplier Links
NextPower 100 V, 6.9 mOhm N-channel MOSFET in LFPAK56 package - PSMN7R2-100YSFX - Nexperia B.V.
Nijmegen, Netherlands
NextPower 100 V, 6.9 mOhm N-channel MOSFET in LFPAK56 package
PSMN7R2-100YSFX
NextPower 100 V, 6.9 mOhm N-channel MOSFET in LFPAK56 package PSMN7R2-100YSFX
NextPower 100 V, standard level gate drive MOSFET. Qualified to 175 °C and recommended for industrial and consumer applications. Features and benefits Low Qrr for higher efficiency and lower spiking Low QG × RDSon FOM for high efficiency switching applications Strong avalanche energy rating (EAS) Avalanche rated and 100% tested Ha-free and RoHS compliant LFPAK56 package Wave-solderable LFPAK56 package Applications Synchronous rectifier in AC-DC and DC-DC Primary side switch in 48 V DC-DC BLDC motor control USB-PD and mobile fast-charge adapters Flyback and resonant topologies

NextPower 100 V, standard level gate drive MOSFET. Qualified to 175 °C and recommended for industrial and consumer applications.

Features and benefits

  • Low Qrr for higher efficiency and lower spiking
  • Low QG × RDSon FOM for high efficiency switching applications
  • Strong avalanche energy rating (EAS)
  • Avalanche rated and 100% tested
  • Ha-free and RoHS compliant LFPAK56 package
  • Wave-solderable LFPAK56 package

Applications

  • Synchronous rectifier in AC-DC and DC-DC
  • Primary side switch in 48 V DC-DC
  • BLDC motor control
  • USB-PD and mobile fast-charge adapters
  • Flyback and resonant topologies
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PSMN7R2-100YSFXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PSMN7R2-100YSFXDKR-ND
Single FETs, MOSFETs 1727-PSMN7R2-100YSFXDKR-ND
NEXTPOWER 80/100V MOSFETS

NEXTPOWER 80/100V MOSFETS

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PSMN7R2-100YSFXTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PSMN7R2-100YSFXTR-ND
Single FETs, MOSFETs 1727-PSMN7R2-100YSFXTR-ND
NEXTPOWER 80/100V MOSFETS

NEXTPOWER 80/100V MOSFETS

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PSMN7R2-100YSFXCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PSMN7R2-100YSFXCT-ND
Single FETs, MOSFETs 1727-PSMN7R2-100YSFXCT-ND
NEXTPOWER 80/100V MOSFETS

NEXTPOWER 80/100V MOSFETS

Buy Now Datasheet
MOSFETs - 219372 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
219372
MOSFETs 219372
N-Channel MOSFET, 100V, 7.2A, SOT-23

N-Channel MOSFET, 100V, 7.2A, SOT-23

Supplier's Site
MOSFETs - 219371 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
219371
MOSFETs 219371
N-Channel MOSFET, 100V, 7.2A, SOT-23

N-Channel MOSFET, 100V, 7.2A, SOT-23

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey RS Components, Ltd.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PSMN7R2-100YSFX 1727-PSMN7R2-100YSFXDKR-ND 219372
Product Name NextPower 100 V, 6.9 mOhm N-channel MOSFET in LFPAK56 package Single FETs, MOSFETs MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 111000 milliamps
VGS(off) 20 volts
Unlock Full Specs
to access all available technical data