Nexperia B.V. Single FETs, MOSFETs PSMN2R5-30YL,115

Description
N-Channel 30V 100A (Tc) 88W (Tc) Surface Mount LFPAK56, Power-SO8
Request a Quote Datasheet
Description
N-Channel 30V 100A (Tc) 88W (Tc) Surface Mount LFPAK56, Power-SO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1727-4164-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4164-6-ND
Single FETs, MOSFETs 1727-4164-6-ND
N-Channel 30V 100A (Tc) 88W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 30V 100A (Tc) 88W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-4164-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4164-1-ND
Single FETs, MOSFETs 1727-4164-1-ND
N-Channel 30V 100A (Tc) 88W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 30V 100A (Tc) 88W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-4164-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4164-2-ND
Single FETs, MOSFETs 1727-4164-2-ND
N-Channel 30V 100A (Tc) 88W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 30V 100A (Tc) 88W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN2R5-30YL,115 - 1090389-PSMN2R5-30YL,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN2R5-30YL,115
1090389-PSMN2R5-30YL,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN2R5-30YL,115 1090389-PSMN2R5-30YL,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090389-PSMN2R5-30YL ,115 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 88W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: LFPAK56, Power-SO8 Dimension: SC-100, SOT-669 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 2.15V @ 1mA Max Gate Charge: 57nC @ 10V Max Input Capacitance: 3468pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.4 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090389-PSMN2R5-30YL,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 88W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: LFPAK56, Power-SO8
Dimension: SC-100, SOT-669
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 2.15V @ 1mA
Max Gate Charge: 57nC @ 10V
Max Input Capacitance: 3468pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.4 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 100A MOSFET Transistor
278-PSMN2R5-30YL,115
30V 100A MOSFET Transistor 278-PSMN2R5-30YL,115
MOSFET N-CH 30V 100A LFPAK56 Product overview: PSMN2R5-30YL,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN2R5-30YL,115 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 100A LFPAK56 Product overview: PSMN2R5-30YL,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN2R5-30YL,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PSMN2R5-30YL - N-channel 30 V 2.4 mΩ logic level MOSFET in LFPAK - 554-PSMN2R5-30YL,115 - Utmel Electronic Limited
Hong Kong, China
PSMN2R5-30YL - N-channel 30 V 2.4 mΩ logic level MOSFET in LFPAK
554-PSMN2R5-30YL,115
PSMN2R5-30YL - N-channel 30 V 2.4 mΩ logic level MOSFET in LFPAK 554-PSMN2R5-30YL,115
PSMN2R5-30YL - N-channel 30 V 2.4 mΩ logic level MOSFET in LFPAK

PSMN2R5-30YL - N-channel 30 V 2.4 mΩ logic level MOSFET in LFPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PSMN2R5-30YL,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PSMN2R5-30YL,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PSMN2R5-30YL,115
MOSFET N-CH 30V 100A LFPAK56

MOSFET N-CH 30V 100A LFPAK56

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1727-4164-6-ND 1090389-PSMN2R5-30YL,115 278-PSMN2R5-30YL,115 554-PSMN2R5-30YL,115 PSMN2R5-30YL,115
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN2R5-30YL,115 30V 100A MOSFET Transistor PSMN2R5-30YL - N-channel 30 V 2.4 mΩ logic level MOSFET in LFPAK Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type SC-100, SOT-669 SOT3; LFPAK56, Power-SO8 Tape & Reel (TR) Surface Mount
V(BR)DSS 30 volts 30 volts 30 volts
PD 88000 milliwatts 88 milliwatts 88000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data