N-channel 25 V logic level MOSFET in LFPAK33 package using NextPowerS3 technology, optimized for 4.5 V gate drive. The device has a drain-source on-state resistance of 3.72 mΩ at V_GS = 10 V and 25 °C, with a continuous drain current of 70 A and total power dissipation of 65 W at 25 °C. It features ultra-low gate charge, superfast switching with soft-recovery (s-factor > 1), and Schottky-like performance with leakage below 1 µA at 25 °C. The LFPAK33 package is clip-bonded, has solder die attach, no wire bonds, and is qualified to 175 °C. Exposed leads enable visual solder inspection.
Logic level gate drive N-channel enhancement mode MOSFET in LFPAK33 package. NextPowerS3 portfolio utilising Nexperia’s unique “SchottkyPlus” technology delivers high efficiency, low spiking performance usually associated with MOSFETS with an integrated Schottky or Schottky-like diode but without problematic high leakage current. NextPowerS3 is particularly suited to high efficiency applications at high switching frequencies.
Features and benefits
Applications
N-Channel MOSFET, 25V, 3.5A, SOT-23
N-Channel MOSFET, 25V, 3.5A, SOT-23
N-Channel 25V 70A (Tc) 65W (Tc) Surface Mount LFPAK33
N-Channel 25V 70A (Tc) 65W (Tc) Surface Mount LFPAK33
N-Channel 25V 70A (Tc) 65W (Tc) Surface Mount LFPAK33
MOSFET N-CH 25V 70A LFPAK33
MOSFET PSMN3R5-25MLD/MLFPAK
| Nexperia B.V. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PSMN3R5-25MLDX | 219319 | 1727-PSMN3R5-25MLDXTR-ND | PSMN3R5-25MLDX | PSMN3R5-25MLDX |
| Product Name | N-channel 25 V, 3.72 mΩ logic level MOSFET in LFPAK33 using NextPowerS3 Technology | MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 25 volts | ||||
| IDSS | 70000 milliamps | ||||
| VGS(off) | 20 volts | ||||
| PD | 65 milliwatts |