Nexperia B.V. N-channel LFPAK 60 V, 8 mΩ standard level MOSFET PSMN8R5-60YS,115

Description
Standard level N-channel MOSFET in LFPAK package qualified to 175 °C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features and benefits Advanced TrenchMOS provides low RDSon and low gate charge High efficiency gains in switching power converters Improved mechanical and thermal characteristics LFPAK provides maximum power density in a Power SO8 package Applications DC-to-DC converters Lithium-ion battery protection Load switching Motor control Server power supplies
Request a Quote
Description
Standard level N-channel MOSFET in LFPAK package qualified to 175 °C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features and benefits Advanced TrenchMOS provides low RDSon and low gate charge High efficiency gains in switching power converters Improved mechanical and thermal characteristics LFPAK provides maximum power density in a Power SO8 package Applications DC-to-DC converters Lithium-ion battery protection Load switching Motor control Server power supplies
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel MOSFET in LFPAK56 (Power-SO8) package rated for 60 V drain-source voltage and 175 °C junction temperature, with a typical on-state resistance of 8 mΩ at 25 °C and 12.8 mΩ at 100 °C, and a continuous drain current of 76 A at 25 °C. Designed for switching power converters, load switching, motor control, and battery protection applications.

Datasheet Summary
Powered by GS/AI

N-channel MOSFET in LFPAK56 (Power-SO8) package rated for 60 V drain-source voltage and 175 °C junction temperature, with a typical on-state resistance of 8 mΩ at 25 °C and 12.8 mΩ at 100 °C, and a continuous drain current of 76 A at 25 °C. Designed for switching power converters, load switching, motor control, and battery protection applications.

Suppliers

Company
Product
Description
Supplier Links
N-channel LFPAK 60 V, 8 mΩ standard level MOSFET - PSMN8R5-60YS,115 - Nexperia B.V.
Nijmegen, Netherlands
N-channel LFPAK 60 V, 8 mΩ standard level MOSFET
PSMN8R5-60YS,115
N-channel LFPAK 60 V, 8 mΩ standard level MOSFET PSMN8R5-60YS,115
Standard level N-channel MOSFET in LFPAK package qualified to 175 °C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features and benefits Advanced TrenchMOS provides low RDSon and low gate charge High efficiency gains in switching power converters Improved mechanical and thermal characteristics LFPAK provides maximum power density in a Power SO8 package Applications DC-to-DC converters Lithium-ion battery protection Load switching Motor control Server power supplies

Standard level N-channel MOSFET in LFPAK package qualified to 175 °C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment.

Features and benefits

  • Advanced TrenchMOS provides low RDSon and low gate charge
  • High efficiency gains in switching power converters
  • Improved mechanical and thermal characteristics
  • LFPAK provides maximum power density in a Power SO8 package

Applications

  • DC-to-DC converters
  • Lithium-ion battery protection
  • Load switching
  • Motor control
  • Server power supplies
Supplier's Site Datasheet
Singapore, Singapore
60V 76A MOSFET Transistor
278-PSMN8R5-60YS,115
60V 76A MOSFET Transistor 278-PSMN8R5-60YS,115
MOSFET N-CH 60V 76A LFPAK56 Product overview: PSMN8R5-60YS,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 76A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 76A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN8R5-60YS,115 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 76A LFPAK56 Product overview: PSMN8R5-60YS,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 76A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 76A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN8R5-60YS,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN8R5-60YS,115 - 1090452-PSMN8R5-60YS,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN8R5-60YS,115
1090452-PSMN8R5-60YS,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN8R5-60YS,115 1090452-PSMN8R5-60YS,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090452-PSMN8R5-60YS ,115 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 106W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: LFPAK56, Power-SO8 Dimension: SC-100, SOT-669 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 76A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 39nC @ 10V Max Input Capacitance: 2370pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090452-PSMN8R5-60YS,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 106W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: LFPAK56, Power-SO8
Dimension: SC-100, SOT-669
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 76A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 39nC @ 10V
Max Input Capacitance: 2370pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 1727-4280-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4280-6-ND
Single FETs, MOSFETs 1727-4280-6-ND
N-Channel 60V 76A (Tc) 106W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 60V 76A (Tc) 106W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-4280-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4280-2-ND
Single FETs, MOSFETs 1727-4280-2-ND
N-Channel 60V 76A (Tc) 106W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 60V 76A (Tc) 106W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-4280-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4280-1-ND
Single FETs, MOSFETs 1727-4280-1-ND
N-Channel 60V 76A (Tc) 106W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 60V 76A (Tc) 106W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Mosfet Transistor, N Channel, 76 A, 60 V, 5.6 Mohm, 10 V, 3 V Rohs Compliant Nexperia - 63R8573 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 76 A, 60 V, 5.6 Mohm, 10 V, 3 V Rohs Compliant Nexperia
63R8573
Mosfet Transistor, N Channel, 76 A, 60 V, 5.6 Mohm, 10 V, 3 V Rohs Compliant Nexperia 63R8573
MOSFET Transistor, N Channel, 76 A, 60 V, 5.6 mohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 76 A, 60 V, 5.6 mohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PSMN8R5-60YS,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PSMN8R5-60YS,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PSMN8R5-60YS,115
MOSFET N-CH 60V 76A LFPAK56

MOSFET N-CH 60V 76A LFPAK56

Supplier's Site
Single FETs, MOSFETs - PSMN8R5-60YS,115 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PSMN8R5-60YS,115
Single FETs, MOSFETs PSMN8R5-60YS,115
MOSFET N-CH 60V 76A LFPAK56

MOSFET N-CH 60V 76A LFPAK56

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PSMN8R5-60YS,115 278-PSMN8R5-60YS,115 1090452-PSMN8R5-60YS,115 1727-4280-6-ND 63R8573 PSMN8R5-60YS,115 PSMN8R5-60YS,115
Product Name N-channel LFPAK 60 V, 8 mΩ standard level MOSFET 60V 76A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN8R5-60YS,115 Single FETs, MOSFETs Mosfet Transistor, N Channel, 76 A, 60 V, 5.6 Mohm, 10 V, 3 V Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
IDSS 54000 milliamps 76000 milliamps
VGS(off) 20 volts
PD 106 milliwatts 106 milliwatts 106000 milliwatts 106000 milliwatts
Unlock Full Specs
to access all available technical data