N-channel 40 V, 120 A MOSFET in LFPAK56 (SOT669) package, designed for high-performance power switching applications such as synchronous rectification and DC-to-DC converters. The device has a drain-source on-state resistance of 3.5 mΩ at 25 °C and 10 V gate-source voltage, and supports a maximum continuous drain current of 120 A with a total power dissipation of 115 W. It features an avalanche-rated structure tested at 120 A, a Schottky-Plus body diode with low forward voltage, and a wide safe operating area for linear mode operation. The junction temperature ranges from -55 °C to 175 °C, and the package uses a copper-clip, solder die-attach construction compatible with wave soldering.
MOSFET, N-CH, 40V, 120A, 115W, SOT669; Transistor Polarity:N Channel; Continuous Drain Current Id:120A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.003ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.1V; Power RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 79AC7199 |
| Product Name | Mosfet, N-Ch, 40V, 120A, 115W, Sot669; Transistor Polarity Nexperia |
| IDSS | 120000 milliamps |