Innovative Power Products, Inc. N-Way Divider / Combiner IPP-1023

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Way Divider / Combiner - IPP-1023 - Richardson RFPD
Downers Grove, IL, United States
N-Way Divider / Combiner
IPP-1023
N-Way Divider / Combiner IPP-1023
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Power Dividers and RF Power Combiners
Product Number IPP-1023
Product Name N-Way Divider / Combiner
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized; Connector: N / N
Connectors Type N
Frequency 20.00 to 1000.00 MHz
Insertion Loss 0.60 dB
Unlock Full Specs
to access all available technical data

Similar Products

Tx & Rx Multicoupler - 5o2T2R453501580 - 5o.com
Specs
0º Power Divider Division: 2-Way
Frequency 350000.00 to 520000.00 MHz
Insertion Loss 4.80 dB
View Details
2 way Power Divider SMA Connectors From 0.3GHz to 18GHz Rated at 30 Watts (CW) - HPD0.3-18G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 300.00 to 18000.00 MHz
Insertion Loss 2.00 dB
View Details
RF Power Dividers/Splitters - 1761-PDW06401-TTR-ND - DigiKey
Specs
Package Type / Form Factor SMD
Insertion Loss 0.50 dB
Isolation 18.00 dB
View Details
Power Splitters/Combiners - WM4PD-0.4-7.2-S - Werbel Microwave LLC
Specs
Package Type / Form Factor Connectorized Module
Connectors SMA; UHF
Frequency 400.00 to 7200.00 MHz
View Details