HUBER+SUHNER AG N-Way Divider / Combiner 85029273

Description
Diplexer 80-2690/3300-5850 MHz, N(f)
Request a Quote
Description
Diplexer 80-2690/3300-5850 MHz, N(f)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
N-Way Divider / Combiner - 85029273 - Richardson RFPD
Downers Grove, IL, United States
N-Way Divider / Combiner
85029273
N-Way Divider / Combiner 85029273
Diplexer 80-2690/3300-5850 MHz, N(f)

Diplexer 80-2690/3300-5850 MHz, N(f)

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Power Dividers and RF Power Combiners
Product Number 85029273
Product Name N-Way Divider / Combiner
Unlock Full Specs
to access all available technical data

Similar Products

2 way Power Divider 2.4mm Connectors From 0.5GHz to 50GHz Rated at 20 Watts (CW) - HPD0.5-50G-224 - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.4mm
Frequency 500.00 to 50000.00 MHz
Insertion Loss 3.00 dB
View Details
2 Way Power Divider - 5o3128281 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 1000.00 to 4000.00 MHz
View Details
RF Power Dividers/Splitters - 3157-JPS-3-1W+CT-ND - DigiKey
Specs
Package Type / Form Factor 6-SMD, J-Lead
Insertion Loss 0.90 dB
Isolation 17.00 dB
View Details
4 suppliers
2-Way Power Dividers/Combiners - NPD2-555-3400-30-N - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors Type N; N
Frequency 555.00 to 3400.00 MHz
View Details