MACOM N-Way Divider / Combiner MAPD-000900-12920T

Description
MACOM's MAPD-000900-12920T is a 50 W Characteristic Impedance, Monolithic Passive Integrated Circuit designed to provide a 0 degree phase shift during an RF power split. The die uses MACOM's unique glass process to realize low loss and high Q passive elements while retaining the advantages of overall size and exceptional reproducibility. These power splitters/combiners are well suited for use in 50 W Rx/Tx system applications particularly where small size and parametric repeatability are essential. Typical applications include usage within RF systems where synthesizer sources are used to drive separate receiver and transmitter sections.
Request a Quote Datasheet
Description
MACOM's MAPD-000900-12920T is a 50 W Characteristic Impedance, Monolithic Passive Integrated Circuit designed to provide a 0 degree phase shift during an RF power split. The die uses MACOM's unique glass process to realize low loss and high Q passive elements while retaining the advantages of overall size and exceptional reproducibility. These power splitters/combiners are well suited for use in 50 W Rx/Tx system applications particularly where small size and parametric repeatability are essential. Typical applications include usage within RF systems where synthesizer sources are used to drive separate receiver and transmitter sections.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Way Divider / Combiner - MAPD-000900-12920T - Richardson RFPD
Downers Grove, IL, United States
N-Way Divider / Combiner
MAPD-000900-12920T
N-Way Divider / Combiner MAPD-000900-12920T
MACOM's MAPD-000900-12920T is a 50 W Characteristic Impedance, Monolithic Passive Integrated Circuit designed to provide a 0 degree phase shift during an RF power split. The die uses MACOM's unique glass process to realize low loss and high Q passive elements while retaining the advantages of overall size and exceptional reproducibility. These power splitters/combiners are well suited for use in 50 W Rx/Tx system applications particularly where small size and parametric repeatability are essential. Typical applications include usage within RF systems where synthesizer sources are used to drive separate receiver and transmitter sections.

MACOM's MAPD-000900-12920T is a 50 W Characteristic Impedance, Monolithic Passive Integrated Circuit designed to provide a 0 degree phase shift during an RF power split. The die uses MACOM's unique glass process to realize low loss and high Q passive elements while retaining the advantages of overall size and exceptional reproducibility. These power splitters/combiners are well suited for use in 50 W Rx/Tx system applications particularly where small size and parametric repeatability are essential. Typical applications include usage within RF systems where synthesizer sources are used to drive separate receiver and transmitter sections.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Power Dividers and RF Power Combiners
Product Number MAPD-000900-12920T
Product Name N-Way Divider / Combiner
0º Power Divider Division: 2-Way
Package Type / Form Factor SOT-26
Frequency 980.00 MHz
Insertion Loss 0.30 dB
Unlock Full Specs
to access all available technical data

Similar Products

3 Way Power Divider - 5o3239700 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 18000.00 MHz
View Details
2 way Power Divider 2.92 Connectors From 0.5GHz to 40GHz Rated at 30 Watts (CW) - HPD0.5-40G-2K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 500.00 to 40000.00 MHz
Insertion Loss 2.50 dB
View Details
DLI Brand Wilkinson Power Dividers - PDW08323 - Knowles
Specs
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 2-Way
View Details
2 suppliers
Power Splitters/Combiners - WM4PD-2-18-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 MHz
View Details