MACOM N-Way Divider / Combiner DS-323-PIN

Description
A Power divider is ideally a loss less reciprocal device which can also perform vector summation of two or more signals and thus is sometimes called a power combiner or summer.
Request a Quote Datasheet
Description
A Power divider is ideally a loss less reciprocal device which can also perform vector summation of two or more signals and thus is sometimes called a power combiner or summer.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Way Divider / Combiner - DS-323-PIN - Richardson RFPD
Downers Grove, IL, United States
N-Way Divider / Combiner
DS-323-PIN
N-Way Divider / Combiner DS-323-PIN
A Power divider is ideally a loss less reciprocal device which can also perform vector summation of two or more signals and thus is sometimes called a power combiner or summer.

A Power divider is ideally a loss less reciprocal device which can also perform vector summation of two or more signals and thus is sometimes called a power combiner or summer.

Supplier's Site Datasheet
RF Power Dividers/Splitters - DS-323-PIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
DS-323-PIN
RF Power Dividers/Splitters DS-323-PIN
RF Power Divider 1 MHz ~ 25 GHz Isolation (Min) 24dB, 1.9 VSWR (Max), 4° Imbalance (Max) FP-3

RF Power Divider 1 MHz ~ 25 GHz Isolation (Min) 24dB, 1.9 VSWR (Max), 4° Imbalance (Max) FP-3

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number DS-323-PIN DS-323-PIN
Product Name N-Way Divider / Combiner RF Power Dividers/Splitters
0º Power Divider Division: 3-Way
Package Type / Form Factor FP-3 FP-3
Frequency 1000.00 MHz 1.00 to 25000.00 MHz
Insertion Loss 1.00 dB 1.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-JS4PS-1W+DKR-ND - DigiKey
Specs
Package Type / Form Factor 14-SMD Module
Insertion Loss 1.50 dB
Isolation 20.00 dB
View Details
4 suppliers
DLI Brand Resistive Power Dividers - PDR06120 - Knowles Precision Devices
Specs
Category Passive
Package Type / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
2 Way Power Divider - 5o3126781 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency 1000.00 to 40000.00 MHz
View Details
2-Way Power Dividers 6005265 - 6005265 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 500.00 to 26500.00 MHz
Isolation 19.00 dB
View Details