Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF POWER DIVIDERS AND RF POWER COMBINERS
HUBER+SUHNER AG
85075312 -- N-WAY DIVIDER / COMBINER
HUBER+SUHNER AG
N-Way Divider / Combiner
85075312
Description
4:1 Unequal Power Divider
Richardson RFPD
Done
Request a Quote
Email Supplier
Description
4:1 Unequal Power Divider
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Richardson RFPD
Downers Grove, IL, United States
N-Way Divider / Combiner
85075312
N-Way Divider / Combiner
85075312
4:1 Unequal Power Divider
4:1 Unequal Power Divider
Supplier's Site
Technical Specifications
Richardson RFPD
Product Category
RF Power Dividers and RF Power Combiners
Product Number
85075312
Product Name
N-Way Divider / Combiner
Unlock Full Specs
to access all available technical data
Similar Products
5o.com
4 Way Power Divider
5o3368570
Specs
Connectors
SMA; SMA
Operating Temperature
-55 to 85 C (-67 to 185 F)
Frequency
2000.00 to 8000.00 MHz
View Details
Chengdu Filter Technology Co., Ltd.
8 way Power Divider SMA Connectors From 2GHz to 18GHz Rated at 30 Watts (CW)
HRT-PD(2000/18000)-8S
Specs
Connectors
SMA
Frequency
2000.00 to 18000.00 MHz
Insertion Loss
3.50 dB
View Details
Knowles
DLI Brand Wilkinson Power Dividers
PDW07630
Specs
Category
Passive
Divider / Combiner Type
0º
0º Power Divider Division:
2-Way
View Details
4
suppliers
Werbel Microwave LLC
Power Splitters/Combiners
WM4PD-0.4-7.2-S
Specs
Package Type / Form Factor
Connectorized Module
Connectors
SMA; UHF
Frequency
400.00 to 7200.00 MHz
View Details