HUBER+SUHNER AG N-Way Divider / Combiner 84467237

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
N-Way Divider / Combiner - 84467237 - Richardson RFPD
Downers Grove, IL, United States
N-Way Divider / Combiner
84467237
N-Way Divider / Combiner 84467237
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Power Dividers/Splitters - 84467237 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
84467237
RF Power Dividers/Splitters 84467237
RF Power Divider 380 MHz ~ 512 MHz HEX In-Line Module

RF Power Divider 380 MHz ~ 512 MHz HEX In-Line Module

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 84467237 84467237
Product Name N-Way Divider / Combiner RF Power Dividers/Splitters
Package Type / Form Factor HEX In-Line Module
Unlock Full Specs
to access all available technical data

Similar Products

Active Splitters - WMA-PD-04-L-S-DC1 - Werbel Microwave LLC
Specs
Category Active
Package Type / Form Factor Connectorized Module
View Details
3 Way Power Divider - 5o3237660 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 8000.00 MHz
View Details
RF Power Dividers/Splitters - PD4W18-59LF - PD4W18-59LF - Win Source Electronics
Specs
Frequency 1710.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers
Power Dividers, Combiners, Hybrids - PDB-20-100 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 200.00 MHz
Insertion Loss 0.70 dB
View Details