MACOM N-Way Divider / Combiner 2089-6807-00

Description
These eight-way in-phase power divides combine reliable strip transmission line design techniques with Small size and light weight to achieve excellent performance over octave and multi-octave and multi-octave frequency ranges. They may also be used to combine in-phase signals applied at the outputs. SMA female connectors are standard.
Request a Quote Datasheet
Description
These eight-way in-phase power divides combine reliable strip transmission line design techniques with Small size and light weight to achieve excellent performance over octave and multi-octave and multi-octave frequency ranges. They may also be used to combine in-phase signals applied at the outputs. SMA female connectors are standard.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Way Divider / Combiner - 2089-6807-00 - Richardson RFPD
Downers Grove, IL, United States
N-Way Divider / Combiner
2089-6807-00
N-Way Divider / Combiner 2089-6807-00
These eight-way in-phase power divides combine reliable strip transmission line design techniques with Small size and light weight to achieve excellent performance over octave and multi-octave and multi-octave frequency ranges. They may also be used to combine in-phase signals applied at the outputs. SMA female connectors are standard.

These eight-way in-phase power divides combine reliable strip transmission line design techniques with Small size and light weight to achieve excellent performance over octave and multi-octave and multi-octave frequency ranges. They may also be used to combine in-phase signals applied at the outputs. SMA female connectors are standard.

Supplier's Site Datasheet
Rf Power Divider Splitter - 851-2089-6807-00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Power Divider Splitter
851-2089-6807-00
Rf Power Divider Splitter 851-2089-6807-00
POWER DIVIDER,8-WAY Product overview: 2089-6807-00 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-2089-6807-00 can be used for catalog matching and distributor lookup.

POWER DIVIDER,8-WAY Product overview: 2089-6807-00 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-2089-6807-00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - 2089-6807-00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
2089-6807-00
RF Power Dividers/Splitters 2089-6807-00
RF Power Divider 2 GHz ~ 8 GHz Isolation (Min) 15dB, 1.6 VSWR (Max), 16° Imbalance (Max) Module, SMA Connectors

RF Power Divider 2 GHz ~ 8 GHz Isolation (Min) 15dB, 1.6 VSWR (Max), 16° Imbalance (Max) Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 2089-6807-00 851-2089-6807-00 2089-6807-00
Product Name N-Way Divider / Combiner Rf Power Divider Splitter RF Power Dividers/Splitters
0º Power Divider Division: 8-Way
Package Type / Form Factor Connectorized; Connectorized Tray Module, SMA Connectors
Frequency 8000.00 MHz 2000.00 to 8000.00 MHz 2000.00 to 8000.00 MHz
Insertion Loss 2.00 dB 2.00 dB 2.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

4 to 8GHz – 2 Way Power Divider/Splitter - UIY2PD2828E - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
Tx & Rx Multicoupler - 5o3T3R455003200 - 5o.com
Specs
0º Power Divider Division: 3-Way
Frequency 350000.00 to 520000.00 MHz
Insertion Loss 8.50 dB
View Details
Five-way active power splitter - APS3625 - Skyworks Solutions, Inc.
Specs
Category Passive
0º Power Divider Division: 5-Way
View Details
12 Ways Power Splitter, 10 - 500 MHz, 75Ω - ZFSC-12-175+ - Mini-Circuits
Specs
0º Power Divider Division: 2-Way; 12-Way
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
2 suppliers