POWER DIVIDER,TAPE AND REEL Product overview: MAPDCC0010-TR from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-MAPDCC0010-TR can be used for catalog matching and distributor lookup.
MAPDCC0011 is an IC-based monolithic power divider using MACOM's GMIC technology in a low cost SOT-26 plastic package. This 2-way power divider is ideally suited for applications where small size, low insertion loss, superior phase/amplitude tracking and low cost are required. Typical applications include handsets, base stations switching networks and other communication applications where size an PCB real estate are at a premium. Available in tape and reel. The MAPDCC0010 is fabricated using a passive-integrated circuit process. The process features full-chip passivation for increased performance and reliability.
RF Power Divider 2.2 GHz ~ 2.5 GHz Isolation (Min) 15dB, 1.8 VSWR (Max) SC-74A, SOT-753
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | 851-MAPDCC0010-TR | MAPDCC0010-TR | MAPDCC0010-TR |
| Product Name | Rf Power Divider Splitter | N-Way Divider / Combiner | RF Power Dividers/Splitters |
| Package Type / Form Factor | Tape & Reel (TR) | SOT-25 | SC-74A, SOT-753 |
| Frequency | 2200.00 to 2500.00 MHz | 2500.00 MHz | 2200.00 to 2500.00 MHz |
| Insertion Loss | 1.00 dB | 1.00 dB | 1.00 dB |
| 0º Power Divider Division: | 2-Way |