MACOM 5MHZ 1GHZ 1000MHz Rf Power Divider Splitter MAPDCT0029

Description
RF POWER DIVIDER 5MHZ-1GHZ SM-55 / 2 Way 0º Power Divider 5-1000MHz Product overview: MAPDCT0029 from M/A-Com Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1GHZ, 1000MHz. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1GHZ, 1000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-MAPDCT0029 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF POWER DIVIDER 5MHZ-1GHZ SM-55 / 2 Way 0º Power Divider 5-1000MHz Product overview: MAPDCT0029 from M/A-Com Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1GHZ, 1000MHz. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1GHZ, 1000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-MAPDCT0029 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MHZ 1GHZ 1000MHz Rf Power Divider Splitter - 851-MAPDCT0029 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHZ 1GHZ 1000MHz Rf Power Divider Splitter
851-MAPDCT0029
5MHZ 1GHZ 1000MHz Rf Power Divider Splitter 851-MAPDCT0029
RF POWER DIVIDER 5MHZ-1GHZ SM-55 / 2 Way 0º Power Divider 5-1000MHz Product overview: MAPDCT0029 from M/A-Com Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1GHZ, 1000MHz. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1GHZ, 1000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-MAPDCT0029 can be used for catalog matching and distributor lookup.

RF POWER DIVIDER 5MHZ-1GHZ SM-55 / 2 Way 0º Power Divider 5-1000MHz Product overview: MAPDCT0029 from M/A-Com Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1GHZ, 1000MHz. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 1GHZ, 1000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-MAPDCT0029 can be used for catalog matching and distributor lookup.

Supplier's Site
Downers Grove, IL, United States
N-Way Divider / Combiner
MAPDCT0029
N-Way Divider / Combiner MAPDCT0029
MAPDCT0029 is 2 way 0 degree RF power divider in a low cost, surface mount package. A 160 Ohm resistor included on the component. Ideally suited for high volume CATV/Broadband applications.

MAPDCT0029 is 2 way 0 degree RF power divider in a low cost, surface mount package. A 160 Ohm resistor included on the component. Ideally suited for high volume CATV/Broadband applications.

Supplier's Site Datasheet
RF Power Dividers/Splitters - MAPDCT0029 - MAPDCT0029 - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - MAPDCT0029
MAPDCT0029
RF Power Dividers/Splitters - MAPDCT0029 MAPDCT0029
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 802637-MAPDCT0029 Packaging: Cut Tape (CT) Specifications: Isolation (Min) 12dB Frequency: 5MHz ~ 1GHz Insertion Loss: 0.7dB Dimension: 0.250" L x 0.280" W (6.35mm x 7.11mm) Manufacturer Package: SM-55 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 802637-MAPDCT0029
Packaging: Cut Tape (CT)
Specifications: Isolation (Min) 12dB
Frequency: 5MHz ~ 1GHz
Insertion Loss: 0.7dB
Dimension: 0.250" L x 0.280" W (6.35mm x 7.11mm)
Manufacturer Package: SM-55
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 851-MAPDCT0029 MAPDCT0029 MAPDCT0029
Product Name 5MHZ 1GHZ 1000MHz Rf Power Divider Splitter N-Way Divider / Combiner RF Power Dividers/Splitters - MAPDCT0029
Package Type / Form Factor Cut Tape (CT) SM-55
Frequency 5.00 to 1000.00 MHz 1000.00 MHz 5.00 MHz
Insertion Loss 0.70 dB 0.70 dB 0.70 dB
0º Power Divider Division: 2-Way
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PD-40-250 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 1.25 dB
View Details
PD-0030, Resistive Power Divider - PD-0030 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 0.00 to 30000.00 MHz
View Details
3 Way Power Divider - 5o321221580 - 5o.com
Specs
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 136.00 to 960.00 MHz
View Details
3 Ways Power Splitter, Bracketed, 1 - 1000 MHz, 75Ω - ZFSC-3-4-75B+ - Mini-Circuits
Specs
0º Power Divider Division: 3-Way
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details