HUBER+SUHNER AG N-Way Divider / Combiner 85029265

Description
Power Splitter 694-3800 MHz, 2-ways, N(f)
Request a Quote
Description
Power Splitter 694-3800 MHz, 2-ways, N(f)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
N-Way Divider / Combiner - 85029265 - Richardson RFPD
Downers Grove, IL, United States
N-Way Divider / Combiner
85029265
N-Way Divider / Combiner 85029265
Power Splitter 694-3800 MHz, 2-ways, N(f)

Power Splitter 694-3800 MHz, 2-ways, N(f)

Supplier's Site
RF Power Dividers/Splitters - 85029265 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
85029265
RF Power Dividers/Splitters 85029265
RF Power Divider 694 MHz ~ 3.8 GHz 20dB Return Loss Module

RF Power Divider 694 MHz ~ 3.8 GHz 20dB Return Loss Module

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 85029265 85029265
Product Name N-Way Divider / Combiner RF Power Dividers/Splitters
Package Type / Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

8 way Power Divider SMA Connectors From 6GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(6000/18000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 6000.00 to 18000.00 MHz
Insertion Loss 2.00 dB
View Details
16 Way Power Divider - 5o362351400 - 5o.com
Specs
Connectors SMA; SMA-F
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 400.00 to 6000.00 MHz
View Details
RF Power Dividers/Splitters - 3157-ZFSC-6-1+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 0.80 dB
Isolation 22.00 dB
View Details
2-Way Power Dividers/Combiners - NPD2-2000-6000 - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA (optional feature); Type N (optional feature); SMA, N
Frequency 2000.00 to 6000.00 MHz
View Details