Spectrum Control N-Way Divider / Combiner 1870A

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Way Divider / Combiner - 1870A - Richardson RFPD
Downers Grove, IL, United States
N-Way Divider / Combiner
1870A
N-Way Divider / Combiner 1870A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Divider 1870A
The 1870A is a Divider from Weinschel. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired. Additional Features: Nominal Impedance: 50 Ohm Frequency Range: DC to 18 GHz Insertion Loss: 6 dB nominal, 7.5 dB maximum (Between Input and either output) Maximum Input Power: 1 watt average, 1 kilowatt peak (input connector only) These resistive power splitters are intended for RF and wireless applications in which one of the two outputs is included in a leveling loop or is used as a reference in a ratio system, for the purpose of providing an output signal whose source impedance is essentially matched to 50ω.

The 1870A is a Divider from Weinschel. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired.

Additional Features:

  • Nominal Impedance: 50 Ohm
  • Frequency Range: DC to 18 GHz
  • Insertion Loss: 6 dB nominal, 7.5 dB maximum (Between Input and either output)
  • Maximum Input Power: 1 watt average, 1 kilowatt peak (input connector only)

These resistive power splitters are intended for RF and wireless applications in which one of the two outputs is included in a leveling loop or is used as a reference in a ratio system, for the purpose of providing an output signal whose source impedance is essentially matched to 50Ω.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD ValueTronics International, Inc.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 1870A 1870A
Product Name N-Way Divider / Combiner Divider
Frequency 18000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o31261570 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 500.00 to 18000.00 MHz
View Details
8 way Power Divider SMA Connectors From 6GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(6000/18000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 6000.00 to 18000.00 MHz
Insertion Loss 2.00 dB
View Details
RF Power Dividers/Splitters - 1761-PDW09692-TDKR-ND - DigiKey
Specs
Package Type / Form Factor 3-SMD, No Lead
Insertion Loss 1.50 dB
Isolation 15.00 dB
View Details
Active Splitters - WM8PD-GPS-ACT-S - Werbel Microwave LLC
Specs
Category Active
Package Type / Form Factor Connectorized Module
View Details