Spectrum Control 1515 Resistive Power Divider (SMA, DC-18 GHz) 1515-1

Description
Miniature Size & Lightweight - High power capability and high ambient temperature operation. Close Tracking & Low Frequency Sensitivity -Output power symmetry is excellent across the frequency range. Division is 6 dB from matched ports. Test data Data - Insertion loss test data data supplied. Weinschel Brand Product.
Request a Quote Datasheet
Description
Miniature Size & Lightweight - High power capability and high ambient temperature operation. Close Tracking & Low Frequency Sensitivity -Output power symmetry is excellent across the frequency range. Division is 6 dB from matched ports. Test data Data - Insertion loss test data data supplied. Weinschel Brand Product.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1515 Resistive Power Divider (SMA, DC-18 GHz) - 1515-1 - APITech
Fairview, PA, United States
1515 Resistive Power Divider (SMA, DC-18 GHz)
1515-1
1515 Resistive Power Divider (SMA, DC-18 GHz) 1515-1
Miniature Size & Lightweight - High power capability and high ambient temperature operation. Close Tracking & Low Frequency Sensitivity -Output power symmetry is excellent across the frequency range. Division is 6 dB from matched ports. Test data Data - Insertion loss test data data supplied. Weinschel Brand Product.
  • Miniature Size & Lightweight - High power capability and high ambient temperature operation.
  • Close Tracking & Low Frequency Sensitivity -Output power symmetry is excellent across the frequency range. Division is 6 dB from matched ports.
  • Test data Data - Insertion loss test data data supplied.
  • Weinschel Brand Product.
Supplier's Site Datasheet
N-Way Divider / Combiner - 1515-1 - Richardson RFPD
Downers Grove, IL, United States
N-Way Divider / Combiner
1515-1
N-Way Divider / Combiner 1515-1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 1515-1 1515-1
Product Name 1515 Resistive Power Divider (SMA, DC-18 GHz) N-Way Divider / Combiner
Category Passive
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized; SMA Connectorized
Connectors SMA
Unlock Full Specs
to access all available technical data

Similar Products

3 Way Power Divider - 5o321221580 - 5o.com
Specs
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 136.00 to 960.00 MHz
View Details
2 way Power Divider 2.92 Connectors From 0.5GHz to 18GHz Rated at 30 Watts (CW) - HPD0.5-18G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 18000.00 MHz
Insertion Loss 1.00 dB
View Details
RF Power Dividers/Splitters - 1761-PDW09692-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor 3-SMD, No Lead
Insertion Loss 1.50 dB
View Details
Power Splitters/Combiners - WM2PD-20-530M-N - Werbel Microwave LLC
Specs
Package Type / Form Factor Connectorized Module
Frequency 20.00 to 530.00 MHz
View Details