MACOM Active RF Power Splitters MAAM-008820-TR1000

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active RF Power Splitters - MAAM-008820-TR1000 - Richardson RFPD
Downers Grove, IL, United States
Active RF Power Splitters
MAAM-008820-TR1000
Active RF Power Splitters MAAM-008820-TR1000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Power Dividers and RF Power Combiners
Product Number MAAM-008820-TR1000
Product Name Active RF Power Splitters
0º Power Divider Division: 4-Way
Unlock Full Specs
to access all available technical data

Similar Products

698 to 2700MHz – 2 Way Power Divider/Splitter - UIY2PD8860A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors BNC; SMA; Type N; SMA, N, BNC
View Details
16 Way Power Divider - 5o36223930 - 5o.com
Specs
Connectors SMA; SMA-F
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 700.00 to 3000.00 MHz
View Details
RF Power Dividers/Splitters - 863-1253-2-ND - DigiKey
Specs
Package Type / Form Factor "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Insertion Loss 1.30 dB
Isolation 20.00 dB
View Details
4 suppliers
RF Power Dividers/Splitters - 3157-ZC4PD-153-S+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 1.40 dB
Isolation 15.00 dB
View Details