MACOM N-Way Divider / Combiner 2090-6214-00

Description
These are the smallest in-phase isolation 1.0 -18.0 GHz power dividers available. Rugged stripline construction, housed in sealed lightweight packages insure reliable operation in the roughest environments. SMA stainless steel connectors are standard. Contact the factory for other connector designs.
Request a Quote Datasheet
Description
These are the smallest in-phase isolation 1.0 -18.0 GHz power dividers available. Rugged stripline construction, housed in sealed lightweight packages insure reliable operation in the roughest environments. SMA stainless steel connectors are standard. Contact the factory for other connector designs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Way Divider / Combiner - 2090-6214-00 - Richardson RFPD
Downers Grove, IL, United States
N-Way Divider / Combiner
2090-6214-00
N-Way Divider / Combiner 2090-6214-00
These are the smallest in-phase isolation 1.0 -18.0 GHz power dividers available. Rugged stripline construction, housed in sealed lightweight packages insure reliable operation in the roughest environments. SMA stainless steel connectors are standard. Contact the factory for other connector designs.

These are the smallest in-phase isolation 1.0 -18.0 GHz power dividers available. Rugged stripline construction, housed in sealed lightweight packages insure reliable operation in the roughest environments. SMA stainless steel connectors are standard. Contact the factory for other connector designs.

Supplier's Site Datasheet
Rf Power Divider Splitter - 851-2090-6214-00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Power Divider Splitter
851-2090-6214-00
Rf Power Divider Splitter 851-2090-6214-00
POWER DIVIDER,2-WAY Product overview: 2090-6214-00 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-2090-6214-00 can be used for catalog matching and distributor lookup.

POWER DIVIDER,2-WAY Product overview: 2090-6214-00 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-2090-6214-00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - 2090-6214-00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
2090-6214-00
RF Power Dividers/Splitters 2090-6214-00
RF Power Divider 1 GHz ~ 18 GHz Isolation (Min) 22dB, 1.4 VSWR (Max), 5° Imbalance (Max) Module, SMA Connectors

RF Power Divider 1 GHz ~ 18 GHz Isolation (Min) 22dB, 1.4 VSWR (Max), 5° Imbalance (Max) Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 2090-6214-00 851-2090-6214-00 2090-6214-00
Product Name N-Way Divider / Combiner Rf Power Divider Splitter RF Power Dividers/Splitters
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized; Connectorized - SMA Female Tray Module, SMA Connectors
Connectors SMA
Frequency 18000.00 MHz 1000.00 to 18000.00 MHz 1000.00 to 18000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHDZ-2Z-3.5G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 3300.00 to 3700.00 MHz
Insertion Loss 0.40 dB
View Details
Power Splitters/Combiners - WM8PD-0.5-6-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 8-Way
Package Type / Form Factor Connectorized Module
Frequency 500.00 to 6000.00 MHz
View Details
RF Power Dividers/Splitters - PD09-73LF - PD09-73LF - Win Source Electronics
Specs
Frequency 810.00 MHz
Insertion Loss 0.40 dB
View Details
4 suppliers
400 to 4000MHz – 2 Way Power Divider/Splitter - UIY2PD5055A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; SMA, N
View Details