HUBER+SUHNER AG N-Way Divider / Combiner 85029258

Description
Power Splitter 380-2700 MHz, 2-ways, N(f)
Request a Quote
Description
Power Splitter 380-2700 MHz, 2-ways, N(f)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
N-Way Divider / Combiner - 85029258 - Richardson RFPD
Downers Grove, IL, United States
N-Way Divider / Combiner
85029258
N-Way Divider / Combiner 85029258
Power Splitter 380-2700 MHz, 2-ways, N(f)

Power Splitter 380-2700 MHz, 2-ways, N(f)

Supplier's Site
RF Power Dividers/Splitters - 85029258 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
85029258
RF Power Dividers/Splitters 85029258
RF Power Divider 380 MHz ~ 2.7 GHz 19dB Return Loss Module

RF Power Divider 380 MHz ~ 2.7 GHz 19dB Return Loss Module

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 85029258 85029258
Product Name N-Way Divider / Combiner RF Power Dividers/Splitters
Package Type / Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

3 Way Power Divider - 5o3239700 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 18000.00 MHz
View Details
4 way Power Divider SMA Connectors From 1GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(1000/18000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 1000.00 to 18000.00 MHz
Insertion Loss 2.80 dB
View Details
RF Power Dividers/Splitters - 1761-PDW07948-TTR-ND - DigiKey
Specs
Package Type / Form Factor 10-SMD, No Lead
Insertion Loss 1.20 dB
Isolation 16.00 dB
View Details
Power Splitters/Combiners - D-2182 - Werbel Microwave LLC
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 MHz
View Details