HUBER+SUHNER AG N-Way Divider / Combiner 85075306

Description
3-way reactive power splitter
Request a Quote
Description
3-way reactive power splitter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
N-Way Divider / Combiner - 85075306 - Richardson RFPD
Downers Grove, IL, United States
N-Way Divider / Combiner
85075306
N-Way Divider / Combiner 85075306
3-way reactive power splitter

3-way reactive power splitter

Supplier's Site
RF Power Dividers/Splitters - 85075306 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
85075306
RF Power Dividers/Splitters 85075306
RF Power Divider 380 MHz ~ 2.7 GHz 19dB Return Loss Module

RF Power Divider 380 MHz ~ 2.7 GHz 19dB Return Loss Module

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 85075306 85075306
Product Name N-Way Divider / Combiner RF Power Dividers/Splitters
Package Type / Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

4 Way Power Divider - 5o331201600 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 100.00 to 2000.00 MHz
View Details
4 way Power Divider 2.92 Connectors From 6GHz to 40GHz Rated at 20 Watts (CW) - HRT-PD(6000/40000)-4K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 2.00 dB
View Details
RF Power Dividers/Splitters - 1761-PDW08323-TTR-ND - DigiKey
Specs
Package Type / Form Factor 3-SMD, No Lead
Insertion Loss 0.50 dB
Isolation 20.00 dB
View Details
Power Splitters/Combiners - WM8PD-0.6-7.4-S1 - Werbel Microwave LLC
Specs
0º Power Divider Division: 8-Way
Package Type / Form Factor Connectorized Module
Connectors UHF
View Details