MACOM N-Way Divider / Combiner MAPD-011062

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
N-Way Divider / Combiner - MAPD-011062 - Richardson RFPD
Downers Grove, IL, United States
N-Way Divider / Combiner
MAPD-011062
N-Way Divider / Combiner MAPD-011062
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Power Dividers and RF Power Combiners
Product Number MAPD-011062
Product Name N-Way Divider / Combiner
Unlock Full Specs
to access all available technical data

Similar Products

1 to 2GHz – 2 Way Power Divider/Splitter - UIY2PD2828A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
2 Way Power Divider - 5o3128440 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 18000.00 MHz
View Details
RF Power Dividers/Splitters - PD22-73LF - PD22-73LF - Win Source Electronics
Specs
Frequency 2100.00 MHz
Insertion Loss 0.55 dB
View Details
4 suppliers
RF Power Dividers/Splitters - 3157-EP2K+DKR-ND - DigiKey
Specs
Package Type / Form Factor 24-VFQFN Exposed Pad
Insertion Loss 2.10 dB
Isolation 14.00 dB
View Details
3 suppliers