MACOM N-Way Divider / Combiner MAPD-008108-C202C0

Description
MAPD-008108-C202C0 is a 2 Way 0° Power Divider in a low cost, surface mount package Ideally suited for high volume CATV/Broadband applications.
Request a Quote Datasheet
Description
MAPD-008108-C202C0 is a 2 Way 0° Power Divider in a low cost, surface mount package Ideally suited for high volume CATV/Broadband applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
N-Way Divider / Combiner
MAPD-008108-C202C0
N-Way Divider / Combiner MAPD-008108-C202C0
MAPD-008108-C202C0 is a 2 Way 0° Power Divider in a low cost, surface mount package Ideally suited for high volume CATV/Broadband applications.

MAPD-008108-C202C0 is a 2 Way 0° Power Divider in a low cost, surface mount package Ideally suited for high volume CATV/Broadband applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Power Dividers and RF Power Combiners
Product Number MAPD-008108-C202C0
Product Name N-Way Divider / Combiner
0º Power Divider Division: 2-Way
Unlock Full Specs
to access all available technical data

Similar Products

70 to 520MHz – 2 Way Power Divider/Splitter - UIY2PD158122A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; N, SMA
View Details
2 Way Power Divider - 5o3128283 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 8000.00 MHz
View Details
Low Loss Two-Way Power Splitter/Combiner 2.2–2.8 GHz - SKY16406-381LF - Skyworks Solutions, Inc.
Specs
Category Passive
0º Power Divider Division: 2-Way
Package Type / Form Factor Surface Mount; DFN, 6-pin
View Details
4 suppliers
RF Power Dividers/Splitters - 3157-ZFSC-8-1+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 1.00 dB
Isolation 25.00 dB
View Details