Radiall RF Power Dividers/Splitters R434614001

Description
RF Power Divider 2GHz ~ 8GHz Isolation (Min) 18dB, 1.5 VSWR (Max) Module, SMA Connectors
Request a Quote Datasheet
Description
RF Power Divider 2GHz ~ 8GHz Isolation (Min) 18dB, 1.5 VSWR (Max) Module, SMA Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 2201-R434614001-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
2201-R434614001-ND
RF Power Dividers/Splitters 2201-R434614001-ND
RF Power Divider 2GHz ~ 8GHz Isolation (Min) 18dB, 1.5 VSWR (Max) Module, SMA Connectors

RF Power Divider 2GHz ~ 8GHz Isolation (Min) 18dB, 1.5 VSWR (Max) Module, SMA Connectors

Buy Now Datasheet
N-Way Divider / Combiner - R434614001 - Richardson RFPD
Downers Grove, IL, United States
N-Way Divider / Combiner
R434614001
N-Way Divider / Combiner R434614001
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Power Dividers/Splitters - R434614001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
R434614001
RF Power Dividers/Splitters R434614001
RF Power Divider 2 GHz ~ 8 GHz Isolation (Min) 18dB, 1.5 VSWR (Max) Module, SMA Connectors

RF Power Divider 2 GHz ~ 8 GHz Isolation (Min) 18dB, 1.5 VSWR (Max) Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 2201-R434614001-ND R434614001 R434614001
Product Name RF Power Dividers/Splitters N-Way Divider / Combiner RF Power Dividers/Splitters
Package Type / Form Factor Module, SMA Connectors Module, SMA Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 863-1253-2-ND - DigiKey
Specs
Package Type / Form Factor "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Insertion Loss 1.30 dB
Isolation 20.00 dB
View Details
4 suppliers
4 way Power Divider SMA Connectors From 1GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(1000/18000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 1000.00 to 18000.00 MHz
Insertion Loss 2.80 dB
View Details
Power Dividers, Combiners, Hybrids - J3-40002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 50.00 to 500.00 MHz
Insertion Loss 1.50 dB
View Details
RF Power Dividers/Splitters - 3157-ZAPD-2+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor BNC In-Line Module
Insertion Loss 0.30 dB
View Details