MACOM N-Way Divider / Combiner 2089-6402-00

Description
These four-way in-phase power dividers combine excellent strip transmission line design techniques with small size and light weight and still achieve superb performance over wide multi-octave frequency ranges as well as over single octave bandwidths. These units may be used in reverse to combine in-phase signals applied to them. They can be custom designed to your particular application
Request a Quote Datasheet
Description
These four-way in-phase power dividers combine excellent strip transmission line design techniques with small size and light weight and still achieve superb performance over wide multi-octave frequency ranges as well as over single octave bandwidths. These units may be used in reverse to combine in-phase signals applied to them. They can be custom designed to your particular application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Way Divider / Combiner - 2089-6402-00 - Richardson RFPD
Downers Grove, IL, United States
N-Way Divider / Combiner
2089-6402-00
N-Way Divider / Combiner 2089-6402-00
These four-way in-phase power dividers combine excellent strip transmission line design techniques with small size and light weight and still achieve superb performance over wide multi-octave frequency ranges as well as over single octave bandwidths. These units may be used in reverse to combine in-phase signals applied to them. They can be custom designed to your particular application

These four-way in-phase power dividers combine excellent strip transmission line design techniques with small size and light weight and still achieve superb performance over wide multi-octave frequency ranges as well as over single octave bandwidths. These units may be used in reverse to combine in-phase signals applied to them. They can be custom designed to your particular application

Supplier's Site Datasheet
Rf Power Divider Splitter - 851-2089-6402-00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Power Divider Splitter
851-2089-6402-00
Rf Power Divider Splitter 851-2089-6402-00
POWER DIVIDER,4-WAY Product overview: 2089-6402-00 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-2089-6402-00 can be used for catalog matching and distributor lookup.

POWER DIVIDER,4-WAY Product overview: 2089-6402-00 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-2089-6402-00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - 2089-6402-00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
2089-6402-00
RF Power Dividers/Splitters 2089-6402-00
RF Power Divider 2 GHz ~ 4 GHz Isolation (Min) 20dB, 1.35 VSWR (Max), 6° Imbalance (Max) Module, SMA Connectors

RF Power Divider 2 GHz ~ 4 GHz Isolation (Min) 20dB, 1.35 VSWR (Max), 6° Imbalance (Max) Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 2089-6402-00 851-2089-6402-00 2089-6402-00
Product Name N-Way Divider / Combiner Rf Power Divider Splitter RF Power Dividers/Splitters
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized; Connectorized - SMA Female Tray Module, SMA Connectors
Connectors SMA
Frequency 4000.00 MHz 2000.00 to 4000.00 MHz 2000.00 to 4000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

3 Way Power Divider - 5o32120710 - 5o.com
Specs
Connectors SMA; Type N; SMA, N
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 698.00 to 2700.00 MHz
View Details
8 way Power Divider SMA Connectors From 0.5GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(500/18000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 18000.00 MHz
Insertion Loss 6.50 dB
View Details
Microwave Rack Mount Assemblies - WMU-107 - Werbel Microwave LLC
Specs
Package Type / Form Factor Rack mount unit
Frequency 600.00 to 7125.00 MHz
View Details
MLDD 4-Way Power Dividers 707125-1535 - 707125-1535 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 7125.00 to 15350.00 MHz
Insertion Loss 1.90 dB
View Details