MACOM N-Way Divider / Combiner MAPDCT0028

Description
MAPDCT0028 is a 4 way, high performance 0 degree, RF power divider in a low cost, surface mount package. Ideally suited for high volume CATV/Broadband applications.
Request a Quote Datasheet
Description
MAPDCT0028 is a 4 way, high performance 0 degree, RF power divider in a low cost, surface mount package. Ideally suited for high volume CATV/Broadband applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
N-Way Divider / Combiner
MAPDCT0028
N-Way Divider / Combiner MAPDCT0028
MAPDCT0028 is a 4 way, high performance 0 degree, RF power divider in a low cost, surface mount package. Ideally suited for high volume CATV/Broadband applications.

MAPDCT0028 is a 4 way, high performance 0 degree, RF power divider in a low cost, surface mount package. Ideally suited for high volume CATV/Broadband applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Power Dividers and RF Power Combiners
Product Number MAPDCT0028
Product Name N-Way Divider / Combiner
0º Power Divider Division: 4-Way
Package Type / Form Factor SM-46
Frequency 1000.00 MHz
Insertion Loss 1.10 dB
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o3126190 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -40 to 80 C (-40 to 176 F)
Frequency 18000.00 to 40000.00 MHz
View Details
8 way Power Divider SMA Connectors From 2GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(2000/18000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 2000.00 to 18000.00 MHz
Insertion Loss 3.50 dB
View Details
RF Power Dividers/Splitters - 1761-PDW11595-ND - DigiKey
Specs
0º Power Divider Division: 3-Way
Package Type / Form Factor 4-SMD, No Lead
Isolation 15.00 dB
View Details
Power Splitters/Combiners - WM2PD-0.5-6-N - Werbel Microwave LLC
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized Module
Frequency 500.00 to 6000.00 MHz
View Details