Innovative Power Products, Inc. N-Way Divider / Combiner IPP-1211

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Way Divider / Combiner - IPP-1211 - Richardson RFPD
Downers Grove, IL, United States
N-Way Divider / Combiner
IPP-1211
N-Way Divider / Combiner IPP-1211
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Power Dividers and RF Power Combiners
Product Number IPP-1211
Product Name N-Way Divider / Combiner
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized; Connector: SMA / SMA
Connectors SMA
Frequency 100.00 to 500.00 MHz
Insertion Loss 0.60 dB
Unlock Full Specs
to access all available technical data

Similar Products

18-Way Power Dividers/Combiners - NPD18-900-1300-30-S - kTB Solutions
Specs
0º Power Divider Division: 18-Way Power Dividers/Combiners
Connectors SMA; SMA
Frequency 900.00 to 1300.00 MHz
View Details
PBR-0012SMG, High Isolation Power Combiner - PBR-0012SMG - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 10.00 to 12000.00 MHz
View Details
RF Power Dividers/Splitters - 1761-PDW09692-TTR-ND - DigiKey
Specs
Package Type / Form Factor 3-SMD, No Lead
Insertion Loss 1.50 dB
Isolation 15.00 dB
View Details
RF Power Dividers/Splitters - PD18-73LF - PD18-73LF - Win Source Electronics
Specs
Frequency 1710.00 MHz
Insertion Loss 0.40 dB
View Details
4 suppliers