TTM Technologies Inc. Doherty Splitter/Combiner X3DC19P1S

Description
The X3DC19P1S is a low profile, high performance Doherty Combiner in a new easy to use, manufacturing friendly surface mount package. The X3DC19P1S is designed particularly for Doherty Amplifier applications, where tightly controlled phase and amplitude imbalance as well as low insertion loss are required for maximum and low power condition. It can be used in high power applications up to 85 watts.
Request a Quote Datasheet
Description
The X3DC19P1S is a low profile, high performance Doherty Combiner in a new easy to use, manufacturing friendly surface mount package. The X3DC19P1S is designed particularly for Doherty Amplifier applications, where tightly controlled phase and amplitude imbalance as well as low insertion loss are required for maximum and low power condition. It can be used in high power applications up to 85 watts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Doherty Splitter/Combiner - X3DC19P1S - Richardson RFPD
Downers Grove, IL, United States
Doherty Splitter/Combiner
X3DC19P1S
Doherty Splitter/Combiner X3DC19P1S
The X3DC19P1S is a low profile, high performance Doherty Combiner in a new easy to use, manufacturing friendly surface mount package. The X3DC19P1S is designed particularly for Doherty Amplifier applications, where tightly controlled phase and amplitude imbalance as well as low insertion loss are required for maximum and low power condition. It can be used in high power applications up to 85 watts.

The X3DC19P1S is a low profile, high performance Doherty Combiner in a new easy to use, manufacturing friendly surface mount package. The X3DC19P1S is designed particularly for Doherty Amplifier applications, where tightly controlled phase and amplitude imbalance as well as low insertion loss are required for maximum and low power condition. It can be used in high power applications up to 85 watts.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Power Dividers and RF Power Combiners
Product Number X3DC19P1S
Product Name Doherty Splitter/Combiner
Operating Temperature -55 to 95 C (-67 to 203 F)
Frequency 1930.00 to 1990.00 MHz
Insertion Loss 0.20 dB
Unlock Full Specs
to access all available technical data

Similar Products

16 Way Power Divider - 5o362171050 - 5o.com
Specs
Connectors SMA; SMA-F
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 500.00 to 2400.00 MHz
View Details
2 way Power Divider 2.92 Connectors From 0.3GHz to 40GHz Rated at 30 Watts (CW) - HPD0.3-40G-2K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 300.00 to 40000.00 MHz
Insertion Loss 3.50 dB
View Details
RF Power Dividers/Splitters - 1761-PDW06089-TDKR-ND - DigiKey
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor SMD
Insertion Loss 1.00 dB
View Details
2 suppliers
Power Splitters/Combiners - WM2PD-0.45-7.5-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized Module
Frequency 450.00 to 7500.00 MHz
View Details