Spectrum Control N-Way Divider / Combiner 6005-03

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
N-Way Divider / Combiner
6005-03
N-Way Divider / Combiner 6005-03
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Power Dividers and RF Power Combiners
Product Number 6005-03
Product Name N-Way Divider / Combiner
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized; Connectorized
Frequency 26500.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o31481570 - 5o.com
Specs
Connectors Type N; N
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 500.00 to 18000.00 MHz
View Details
8 way Power Divider SMA Connectors From 1GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(1000/18000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 1000.00 to 18000.00 MHz
Insertion Loss 4.00 dB
View Details
RF Power Dividers/Splitters - 1761-PDW08604-TTR-ND - DigiKey
Specs
Package Type / Form Factor 3-SMD, No Lead
Insertion Loss 0.30 dB
Isolation 12.00 dB
View Details
Power Splitters/Combiners - D-3186 - Werbel Microwave LLC
Specs
0º Power Divider Division: 3-Way
Package Type / Form Factor Connectorized Module
Connectors SMA
View Details