Innovative Power Products, Inc. N-Way Divider / Combiner IPP-1221

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Way Divider / Combiner - IPP-1221 - Richardson RFPD
Downers Grove, IL, United States
N-Way Divider / Combiner
IPP-1221
N-Way Divider / Combiner IPP-1221
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Power Dividers and RF Power Combiners
Product Number IPP-1221
Product Name N-Way Divider / Combiner
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized; Connector: N / N
Connectors Type N
Frequency 800.00 to 2500.00 MHz
Insertion Loss 0.50 dB
Unlock Full Specs
to access all available technical data

Similar Products

16 Way Power Divider - 5o362151200 - 5o.com
Specs
Connectors SMA; SMA-F
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 18000.00 MHz
View Details
2 way Power Divider 2.92 Connectors From 0.3GHz to 40GHz Rated at 30 Watts (CW) - HPD0.3-40G-2K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 300.00 to 40000.00 MHz
Insertion Loss 3.50 dB
View Details
RF Power Dividers/Splitters - 1761-PDW11595-ND - DigiKey
Specs
0º Power Divider Division: 3-Way
Package Type / Form Factor 4-SMD, No Lead
Isolation 15.00 dB
View Details
Resistive Power Splitters/Taps - WMRD16-7.2-S - Werbel Microwave LLC
Specs
Package Type / Form Factor Connectorized Module
Frequency 7200.00 to 7125.00 MHz
View Details