MACOM N-Way Divider / Combiner 2089-6202-00

Description
This series of two-way, in-phase stripline power dividers demonstrates excellent performance as well as small size and light weight. These octave and multi-octave power dividers have high isolation, low VSWR and excellent amplitude and phase balance.
Request a Quote Datasheet
Description
This series of two-way, in-phase stripline power dividers demonstrates excellent performance as well as small size and light weight. These octave and multi-octave power dividers have high isolation, low VSWR and excellent amplitude and phase balance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Way Divider / Combiner - 2089-6202-00 - Richardson RFPD
Downers Grove, IL, United States
N-Way Divider / Combiner
2089-6202-00
N-Way Divider / Combiner 2089-6202-00
This series of two-way, in-phase stripline power dividers demonstrates excellent performance as well as small size and light weight. These octave and multi-octave power dividers have high isolation, low VSWR and excellent amplitude and phase balance.

This series of two-way, in-phase stripline power dividers demonstrates excellent performance as well as small size and light weight. These octave and multi-octave power dividers have high isolation, low VSWR and excellent amplitude and phase balance.

Supplier's Site Datasheet
Rf Power Divider Splitter - 851-2089-6202-00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Power Divider Splitter
851-2089-6202-00
Rf Power Divider Splitter 851-2089-6202-00
POWER DIVIDER,2-WAY Product overview: 2089-6202-00 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-2089-6202-00 can be used for catalog matching and distributor lookup.

POWER DIVIDER,2-WAY Product overview: 2089-6202-00 from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-2089-6202-00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - 2089-6202-00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
2089-6202-00
RF Power Dividers/Splitters 2089-6202-00
RF Power Divider 2 GHz ~ 4 GHz Isolation (Min) 20dB, 1.35 VSWR (Max), 4° Imbalance (Max) Module, SMA Connectors

RF Power Divider 2 GHz ~ 4 GHz Isolation (Min) 20dB, 1.35 VSWR (Max), 4° Imbalance (Max) Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 2089-6202-00 851-2089-6202-00 2089-6202-00
Product Name N-Way Divider / Combiner Rf Power Divider Splitter RF Power Dividers/Splitters
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized; Connectorized - SMA Female Tray Module, SMA Connectors
Connectors SMA
Frequency 4000.00 MHz 2000.00 to 4000.00 MHz 2000.00 to 4000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - J4-40003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 160.00 to 320.00 MHz
Insertion Loss 0.75 dB
View Details
PD-0465, Wideband Wilkinson Power Divider - PD-0465 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 4000.00 to 65000.00 MHz
View Details
Hybrid Combiner - 5o4T150305700 - 5o.com
Specs
0º Power Divider Division: 4-Way
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6000 MHZ Rf Power Divider Splitter - 851-ZN6PD-63W-S+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tray
Connectors SMA; SMA
Frequency 1.00 to 200.00 MHz
View Details
2 suppliers