MACOM RF Power Dividers/Splitters - MAAM-009811-TR1000 MAAM-009811-TR1000

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MAAM-009811-TR1000-2 07367 Packaging: Cut Tape (CT) Specifications: Isolation (Min) 22dB Size / Dimension: 0.787" L x 0.787" W (20.00mm x 20.00mm) Frequency: 50MHz ~ 1.1GHz Part Status: Discontinued at Digi-Key Categories: RF/IF and RFID Case: 8-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MAAM-009811-TR1000-2 07367 Packaging: Cut Tape (CT) Specifications: Isolation (Min) 22dB Size / Dimension: 0.787" L x 0.787" W (20.00mm x 20.00mm) Frequency: 50MHz ~ 1.1GHz Part Status: Discontinued at Digi-Key Categories: RF/IF and RFID Case: 8-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - MAAM-009811-TR1000 - MAAM-009811-TR1000 - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - MAAM-009811-TR1000
MAAM-009811-TR1000
RF Power Dividers/Splitters - MAAM-009811-TR1000 MAAM-009811-TR1000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MAAM-009811-TR1000-2 07367 Packaging: Cut Tape (CT) Specifications: Isolation (Min) 22dB Size / Dimension: 0.787" L x 0.787" W (20.00mm x 20.00mm) Frequency: 50MHz ~ 1.1GHz Part Status: Discontinued at Digi-Key Categories: RF/IF and RFID Case: 8-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: MAAM-009811-TR1000-207367
Packaging: Cut Tape (CT)
Specifications: Isolation (Min) 22dB
Size / Dimension: 0.787" L x 0.787" W (20.00mm x 20.00mm)
Frequency: 50MHz ~ 1.1GHz
Part Status: Discontinued at Digi-Key
Categories: RF/IF and RFID
Case: 8-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
3V Rf Power Divider Splitter - 851-MAAM-009811-TR1000 - ERSAELECTRONICS PTE. LTD.
Singapore
3V Rf Power Divider Splitter
851-MAAM-009811-TR1000
3V Rf Power Divider Splitter 851-MAAM-009811-TR1000
AMP 3V 2WAY ACTIVE SPLIT 8DFN Product overview: MAAM-009811-TR1000 from M/A-Com Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-MAAM-009811-TR10 00 can be used for catalog matching and distributor lookup.

AMP 3V 2WAY ACTIVE SPLIT 8DFN Product overview: MAAM-009811-TR1000 from M/A-Com Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-MAAM-009811-TR1000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Active RF Power Splitters - MAAM-009811-TR1000 - Richardson RFPD
Downers Grove, IL, United States
Active RF Power Splitters
MAAM-009811-TR1000
Active RF Power Splitters MAAM-009811-TR1000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number MAAM-009811-TR1000 851-MAAM-009811-TR1000 MAAM-009811-TR1000
Product Name RF Power Dividers/Splitters - MAAM-009811-TR1000 3V Rf Power Divider Splitter Active RF Power Splitters
Frequency 50.00 MHz 50.00 to 1100.00 MHz 50.00 to 1100.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4 way Power Divider SMA Connectors From 0.5GHz to 6GHz Rated at 30 Watts (CW) - HRT-PD(500/6000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 6000.00 MHz
Insertion Loss 2.00 dB
View Details
RF Power Dividers/Splitters - 1761-PDR06390-TTR-ND - DigiKey
Specs
Package Type / Form Factor 3-SMD, No Lead
Insertion Loss 1.00 dB
View Details
8 Way Power Divider - 5o342601590 - 5o.com
Specs
Connectors SMA; Type N; SMA, N
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 136.00 to 960.00 MHz
View Details
MLDD 4-Way Power Dividers 7005265 - 7005265 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 500.00 to 26500.00 MHz
Insertion Loss 4.30 dB
View Details