MACOM N-Way Divider / Combiner ELPD-20-1TR

Description
MACOM's ELPD-20-1 is a 2 Way 0° Power divider in a low cost, surface mount package. Ideally suited for high volume CATV applications.
Request a Quote Datasheet
Description
MACOM's ELPD-20-1 is a 2 Way 0° Power divider in a low cost, surface mount package. Ideally suited for high volume CATV applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
N-Way Divider / Combiner
ELPD-20-1TR
N-Way Divider / Combiner ELPD-20-1TR
MACOM's ELPD-20-1 is a 2 Way 0° Power divider in a low cost, surface mount package. Ideally suited for high volume CATV applications.

MACOM's ELPD-20-1 is a 2 Way 0° Power divider in a low cost, surface mount package. Ideally suited for high volume CATV applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Power Dividers and RF Power Combiners
Product Number ELPD-20-1TR
Product Name N-Way Divider / Combiner
0º Power Divider Division: 2-Way
Package Type / Form Factor SM-93
Frequency 1000.00 MHz
Insertion Loss 1.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o3126190 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -40 to 80 C (-40 to 176 F)
Frequency 18000.00 to 40000.00 MHz
View Details
8 way Power Divider SMA Connectors From 0.5GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(500/18000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 18000.00 MHz
Insertion Loss 6.50 dB
View Details
DLI Brand Wilkinson Power Dividers - PDW08605 - Knowles
Specs
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 4-Way
View Details
2 suppliers
Power Splitters/Combiners - WM2PD-2-18-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 MHz
View Details