MACOM Rf Power Divider Splitter DS-309-BNC

Description
POWER DIVIDER,8-WAY Product overview: DS-309-BNC from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-DS-309-BNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POWER DIVIDER,8-WAY Product overview: DS-309-BNC from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-DS-309-BNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Power Divider Splitter - 851-DS-309-BNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Power Divider Splitter
851-DS-309-BNC
Rf Power Divider Splitter 851-DS-309-BNC
POWER DIVIDER,8-WAY Product overview: DS-309-BNC from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-DS-309-BNC can be used for catalog matching and distributor lookup.

POWER DIVIDER,8-WAY Product overview: DS-309-BNC from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-DS-309-BNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
N-Way Divider / Combiner - DS-309-BNC - Richardson RFPD
Downers Grove, IL, United States
N-Way Divider / Combiner
DS-309-BNC
N-Way Divider / Combiner DS-309-BNC
A Power divider is ideally a lossless reciprocal device which can also perform vector summation of two or more signals and thus is sometimes called a power combiner or summer.

A Power divider is ideally a lossless reciprocal device which can also perform vector summation of two or more signals and thus is sometimes called a power combiner or summer.

Supplier's Site
RF Power Dividers/Splitters - DS-309-BNC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
DS-309-BNC
RF Power Dividers/Splitters DS-309-BNC
RF Power Divider 2 kHz ~ 400 MHz Isolation (Min) 30dB, 1.6 VSWR (Max), 3.5° Imbalance (Max) Module

RF Power Divider 2 kHz ~ 400 MHz Isolation (Min) 30dB, 1.6 VSWR (Max), 3.5° Imbalance (Max) Module

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 851-DS-309-BNC DS-309-BNC DS-309-BNC
Product Name Rf Power Divider Splitter N-Way Divider / Combiner RF Power Dividers/Splitters
Package Type / Form Factor Tray C-18 Module
Connectors BNC; BNC
Frequency 0.00 to 400.00 MHz 500.00 MHz 0.00 to 400.00 MHz
Insertion Loss 1.20 dB 1.20 dB 1.20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - J4-30003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 80.00 to 160.00 MHz
Insertion Loss 0.75 dB
View Details
Resistive Power Splitters/Taps - WMRD05-7.2-S - Werbel Microwave LLC
Specs
Package Type / Form Factor Connectorized Module
Frequency 7200.00 to 7125.00 MHz
View Details
RF Power Dividers/Splitters - 863-1253-2-ND - DigiKey
Specs
Package Type / Form Factor "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Insertion Loss 1.30 dB
Isolation 20.00 dB
View Details
4 suppliers
698 to 2700MHz – 2 Way Power Divider/Splitter - UIY2PD8860A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors BNC; SMA; Type N; SMA, N, BNC
View Details