Doherty Combiner. The X3DC18P1S is a low profile, high performance Doherty Combiner in a new easy to use, manufacturing friendly surface mount package. The X3DC18P1S is designed particularly for Doherty Amplifier applications, where tightly controlled phase and amplitude imbalance as well as low insertion loss are required for maximum and low power condition. It can be used in high power applications up to 83 watts.
| Richardson RFPD | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | X3DC18P1S |
| Product Name | Doherty Splitter/Combiner |
| Operating Temperature | -55 to 95 C (-67 to 203 F) |
| Frequency | 1805.00 to 1920.00 MHz |
| Insertion Loss | 0.20 dB |