MACOM N-Way Divider / Combiner 2089-6205-00

Description
This series of two-way, in-phase stripline power dividers demonstrates excellent performance as well as small size and light weight. These octave and multi-octave power dividers have high isolation, low VSWR and excellent amplitude and phase balance.
Request a Quote Datasheet
Description
This series of two-way, in-phase stripline power dividers demonstrates excellent performance as well as small size and light weight. These octave and multi-octave power dividers have high isolation, low VSWR and excellent amplitude and phase balance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Way Divider / Combiner - 2089-6205-00 - Richardson RFPD
Downers Grove, IL, United States
N-Way Divider / Combiner
2089-6205-00
N-Way Divider / Combiner 2089-6205-00
This series of two-way, in-phase stripline power dividers demonstrates excellent performance as well as small size and light weight. These octave and multi-octave power dividers have high isolation, low VSWR and excellent amplitude and phase balance.

This series of two-way, in-phase stripline power dividers demonstrates excellent performance as well as small size and light weight. These octave and multi-octave power dividers have high isolation, low VSWR and excellent amplitude and phase balance.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Power Dividers and RF Power Combiners
Product Number 2089-6205-00
Product Name N-Way Divider / Combiner
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized; Connectorized - SMA Female
Connectors SMA
Frequency 18000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJ-43002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 10.00 to 500.00 MHz
Insertion Loss 0.75 dB
View Details
2 to 8GHz – 2 Way Power Divider/Splitter - UIY2PD2828D - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
2-Way Power Dividers 6040265 - 6040265 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 4000.00 to 26500.00 MHz
View Details
RF Power Dividers/Splitters - PD09-73LF - PD09-73LF - Win Source Electronics
Specs
Frequency 810.00 MHz
Insertion Loss 0.40 dB
View Details
4 suppliers