MACOM N-Way Divider / Combiner DS-808-4SMA

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Way Divider / Combiner - DS-808-4SMA - Richardson RFPD
Downers Grove, IL, United States
N-Way Divider / Combiner
DS-808-4SMA
N-Way Divider / Combiner DS-808-4SMA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Power Divider Splitter - 851-DS-808-4SMA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Power Divider Splitter
851-DS-808-4SMA
Rf Power Divider Splitter 851-DS-808-4SMA
POWER_DIVIDER,8-WAY, Product overview: DS-808-4SMA from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-DS-808-4SMA can be used for catalog matching and distributor lookup.

POWER_DIVIDER,8-WAY, Product overview: DS-808-4SMA from MACOM Technology Solutions is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-DS-808-4SMA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - DS-808-4SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
DS-808-4SMA
RF Power Dividers/Splitters DS-808-4SMA
RF Power Divider 2 MHz ~ 20 GHz Isolation (Min) 20dB, 2 VSWR (Max), 15° Imbalance (Max) Module

RF Power Divider 2 MHz ~ 20 GHz Isolation (Min) 20dB, 2 VSWR (Max), 15° Imbalance (Max) Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number DS-808-4SMA 851-DS-808-4SMA DS-808-4SMA
Product Name N-Way Divider / Combiner Rf Power Divider Splitter RF Power Dividers/Splitters
0º Power Divider Division: 8-Way
Package Type / Form Factor C-18 Tray Module
Frequency 2000.00 MHz 2.00 to 20000.00 MHz 2.00 to 20000.00 MHz
Insertion Loss 3.00 dB 3.00 dB 3.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o31261570 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 500.00 to 18000.00 MHz
View Details
2 way Power Divider 2.92 Connectors From 0.5GHz to 40GHz Rated at 30 Watts (CW) - HPD0.5-40G-2K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 500.00 to 40000.00 MHz
Insertion Loss 2.50 dB
View Details
Power Splitters/Combiners - WM3PD-6-18-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 3-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 MHz
View Details
MLDD 8-Way Power Dividers 8010180 - 8010180 - KRYTAR, Inc.
Specs
0º Power Divider Division: 8-Way
Frequency 1000.00 to 18000.00 MHz
Insertion Loss 5.50 dB
View Details