Spectrum Control 1580 Resistive Power Divider (3.5mm, DC-26.5 GHz) 1580-1

Description
Miniature Size & Lightweight - High power capability and high ambient temperature operation. Close Tracking & Low Frequency Sensitivity -Output power symmetry is excellent across the frequency range. Division is 6 dB from matched ports. Test Data - Insertion loss test data supplied. Weinschel Brand Product.
Request a Quote Datasheet
Description
Miniature Size & Lightweight - High power capability and high ambient temperature operation. Close Tracking & Low Frequency Sensitivity -Output power symmetry is excellent across the frequency range. Division is 6 dB from matched ports. Test Data - Insertion loss test data supplied. Weinschel Brand Product.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1580 Resistive Power Divider (3.5mm, DC-26.5 GHz) - 1580-1 - APITech
Fairview, PA, United States
1580 Resistive Power Divider (3.5mm, DC-26.5 GHz)
1580-1
1580 Resistive Power Divider (3.5mm, DC-26.5 GHz) 1580-1
Miniature Size & Lightweight - High power capability and high ambient temperature operation. Close Tracking & Low Frequency Sensitivity -Output power symmetry is excellent across the frequency range. Division is 6 dB from matched ports. Test Data - Insertion loss test data supplied. Weinschel Brand Product.
  • Miniature Size & Lightweight - High power capability and high ambient temperature operation.
  • Close Tracking & Low Frequency Sensitivity -Output power symmetry is excellent across the frequency range. Division is 6 dB from matched ports.
  • Test Data - Insertion loss test data supplied.
  • Weinschel Brand Product.
Supplier's Site Datasheet
N-Way Divider / Combiner - 1580-1 - Richardson RFPD
Downers Grove, IL, United States
N-Way Divider / Combiner
1580-1
N-Way Divider / Combiner 1580-1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 1580-1 1580-1
Product Name 1580 Resistive Power Divider (3.5mm, DC-26.5 GHz) N-Way Divider / Combiner
Category Passive
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Combiner - 5o2T250230400 - 5o.com
Specs
0º Power Divider Division: 2-Way
Connectors SMA; Type N; N, SMA
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 way Power Divider SMA Connectors From 0.3GHz to 26.5GHz Rated at 30 Watts (CW) - HPD0.3-26.5G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 300.00 to 26500.00 MHz
Insertion Loss 2.50 dB
View Details
RF Power Dividers/Splitters - 1761-PDW08607-TTR-ND - DigiKey
Specs
Package Type / Form Factor 5-SMD, No Lead
Insertion Loss 0.70 dB
Isolation 12.00 dB
View Details
Power Splitters/Combiners - WM16PD-0.5-6-S1 - Werbel Microwave LLC
Specs
0º Power Divider Division: 6-Way; 16-Way
Package Type / Form Factor Connectorized Module
Connectors SMA
View Details