Flexbar Machine Corporation Datasheets for Dimensional Gages and Instruments
Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore.
Dimensional Gages and Instruments: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 3V Replacement Battery, 3V type CR2032 for Flexbar Digital Calipers. | |
| 0-6" DEPTH MICROMETER SET .001" Graduations FEATURES: Base is hardened and ground. Length of base - 4". Hardened and ground screw has 1" movement. 0-6" depth measurement capability. Rods are... | |
| 3 PIECE INSPECTION TOOL KIT Former List Price: $59.00 Promotional Discount: 40%EACH KIT INCLUDES ONE EACH OF THE FOLLOWING: 0-1" micrometer with .0001 reading, carbide tips and ratchet stop. | |
| 36 PIECE SQUARE GAGE BLOCK SETS (Inch) Steel Square Gage Block Sets: Three different grade sets with accuracy at a very significant price savings. Steel Sets: Constructed of the finest... | |
| 60° ADJUSTABLE PRECISION ANGLE BLOCKS 3 Sizes Available Fast, simple, easy to use for drilling, milling and set-up applications. Bottom hex screw locks block in any angle between 0 and... | |
| 60° ADJUSTABLE PRECISION ANGLE BLOCKS 3 Sizes Available Fast, simple, easy to use for drilling, milling and set-up applications. Bottom hex screw locks block in any angle between 0 and... | |
| 8 PIECE LARGE GAGE BLOCK SETS Featuring Blocks Ranging From 5" to 20" Features: 8 pieces - 5", 6", 7", 8", 10", 12", 16", 20". Grade 2 or Grade 3... | |
| 81 PIECE SQUARE GAGE BLOCK SETS (Inch) Steel Rectangular Gage Block Sets: Three different grade sets with accuracy at a very significant price savings. Carbide Rectangular Gage Block Set: Available... | |
| ADDITIONAL DIAL INDICATOR DEPTH GAGE BASES Precision ground and hardened Depth Base accepts any standard AGD Dial Indicator with 3/8" stem. Manufactured from hardened Steel, ground for flatness, and Black... | |
| ASSORTED TEST INDICATOR HOLDERS Holders for fastening at the dovetail or the stem permits use on any test indicator. Used for mounting indicators with dovetails or rods 3/8" diameter body... | |
| BALL BEARING "V" BLOCK ...Overcomes Production or Set-Up Difficulties Inherent in Plain V-Blocks.Overcomes Geometric Limitations. ENABLES YOU TO INSPECT AND DETECT OUT-OF-ROUND CONDITIONS AND LOBES WITH NO DAMAGE TO PARTS... | |
| CARBIDE PRECISION INDICATOR CONTACT TIPS Precision contact tips manufactured for use on standard drop style dial indicators. Available with Grade 25 Tungsten Carbide, or Grade 25 Ruby Ball tips. Both... | |
| Combination Digital Force/Torque Indicator Features: Fully interchangeable force and torque sensors with "personality" modules containing all calibration and user-set data RS-232, Mitutoyo and analog outputs GCL-Gauge Control Language for full... | |
| DIAL COMPARATOR GAGES Available in a Choice of Ranges/Resolutions Featuring: Large, easy-to-read dial Constant measuring force Self-contained, shockproof movement Box Design housing Jeweled bearings, precision ground gears and pinions 8mm... | |
| DIGI-MET 6" Caliper/Depth Measurement Kits Complete Kit Includes: No. 18314-C (Carbide Coated) or No. 18200 (Std. Stainless) 6" Digi-Met Universal Caliper No. 18316 Stainless Steel Depth Measuring Base Deluxe Fitted... | |
| Digi-Met Aqua Universal Style Caliper Former List Price: 159.50 Promotional Discount: 35%Coolant, Water and Oil Resistant! 4-WAY MEASUREMENT • .0005"/.01mm RESOLUTION Includes Certificate of Calibration Treaceable to N.IS.T.Made From Hardened... | |
| DIGI-MET Depth Gage with Steel Point For Small Hole Depth Measurement Resolution: .0005"/.01mm. Repeatability: 1 digit 10µm/.0005". Precision made of stainless steel - measuring surfaces hardened and lapped. DIGI-MET electronic... | |
| DIGI-MET DEPTH GAGES Resolution: .0005"/.01mm. Repeatability: 1 digit 10µm/.0005". Precision made of stainless steel - measuring surfaces hardened and lapped. All gages feature DIGI-MET electronic functions. Model No. 18210, Digi-Met... | |
| DIGI-MET DEPTH GAGES Resolution: .0005"/.01mm. Repeatability: 1 digit 10µm/.0005". Precision made of stainless steel - measuring surfaces hardened and lapped. All gages feature DIGI-MET electronic functions. Model No. 18211, Digi-Met... | |
| DIGI-MET DEPTH GAGES Resolution: .0005"/.01mm. Repeatability: 1 digit 10µm/.0005". Precision made of stainless steel - measuring surfaces hardened and lapped. All gages feature DIGI-MET electronic functions. Model No. 18212, Digi-Met... | |
| DIGI-MET DEPTH GAGES Resolution: .0005"/.01mm. Repeatability: 1 digit 10µm/.0005". Precision made of stainless steel - measuring surfaces hardened and lapped. All gages feature DIGI-MET electronic functions. Model No. 18213, Digi-Met... | |
| DIGI-MET DEPTH GAGES Resolution: .0005"/.01mm. Repeatability: 1 digit 10µm/.0005". Precision made of stainless steel - measuring surfaces hardened and lapped. All gages feature DIGI-MET electronic functions. Model No. 18214, Digi-Met... | |
| DIGI-MET DEPTH GAGES Resolution: .0005"/.01mm. Repeatability: 1 digit 10µm/.0005". Precision made of stainless steel - measuring surfaces hardened and lapped. All gages feature DIGI-MET electronic functions. Model No. 18215 Digi-Met... | |
| DIGI-MET DEPTH GAGES Resolution: .0005"/.01mm. Repeatability: 1 digit 10µm/.0005". Precision made of stainless steel - measuring surfaces hardened and lapped. All gages feature DIGI-MET electronic functions. Model No. 18218, Digi-Met... | |
| DIGI-MET DEPTH GAGES Resolution: .0005"/.01mm. Repeatability: 1 digit 10µm/.0005". Precision made of stainless steel - measuring surfaces hardened and lapped. All gages feature DIGI-MET electronic functions. Model No. 18219, Digi-Met... | |
| DIGI-MET ELECTRONIC INDICATORS Featuring Direct RS232C Output And Swiss SYLVAC Electronics.A sophisticated non-contact linear measuring system... can be connected to any computer or printer with no interface necessary. Featuring .00005" | |
| DIGI-MET Precision Workshop Calipers Made from hardened stainless steel with ground and lapped measuring surfaces. MEASURING RANGES UP TO 80"/2000MM. Features: DIGI-MET electronic functions.* Standard models with knife points for... | |
| DIGI-MET UNIVERSAL STYLE CALIPER Featuring Carbide Coated Jaws New Digi-Met 6" universal style calipers come withhardened carbide coated top and bottom jaws.Carbide is twice as tough, twice as durable as... | |
| DIGI-MET Universal Style Calipers With 4-Way Measurement - .0005"/.01mm Resolution Made from hardened stainless steel. High precision machined frame. Features: DIGI-MET electronic functions. DIGI-MET Family Features: Non-contacting linear SYLVAC Swiss... | |
| DIGI-MET Universal Style Calipers With 4-Way Measurement - .0005"/.01mm Resolution Made from hardened stainless steel. High precision machined frame. Features: DIGI-MET electronic functions. DIGI-MET Family Features: Non-contacting linear SYLVAC Swiss... | |
| DIGI-MET Universal Style Calipers With 4-Way Measurement - .0005"/.01mm Resolution Made from hardened stainless steel. High precision machined frame. Accuracy: .001" Resolution: .0005" Direct RS232 output Model No. 15741, 8" | |
| DIGI-MET Universal Style Calipers With 4-Way Measurement - .0005"/.01mm Resolution Made from hardened stainless steel. High precision machined frame. Accuracy: .001" Resolution: .0005" Direct RS232 output Model No. 15742, 12" | |
| Digital Caliper SPC Output Kit with Connection For use with Calipers 15810-15812 Model No. 15813, Flexbar Digital Caliper SPC kit with Connection Cable | |
| DIGITAL-DIAL HEIGHT GAGES Combines a Large .100" Revolution Dial Indicator with a Dual Digital Counter for Fast and Easy, Error-Free Reading. Main Features: Double digital counter for convenient up and... | |
| DOUBLE JOINTED TEST INDICATOR HOLDER Double jointed holder fits all dovetail equipped indicators. Mount on either front or rear of instrument. Indicators may be swiveled to any angular position. Because... | |
| ECONOMY TEST INDICATOR HOLDER For Milling Machines and Jigborers Features: Adapts immediately for fast and positive indicating Suitable for all popular indictors with 5/32" shank or dovetail Reach from 0-12" | |
| ELECTRONIC DIGITAL THICKNESS GAGE FEATURES: Inch/Metric Reading .0005"/0.01mm Graduations Range: .615"/15,6mm Hardened, ground and lapped measuring faces Zero setting Large, bright display Rugged cast housing Model No. 18171, Electronic Digital... | |
| ELECTRONIC DISC MICROMETER For measurement of narrow grooves, slots and recesses. Useful for measurements of parts with ribs, lands, fins, cutting edges on form tools & more. Features: Large LCD... | |
| ELECTRONIC INSIDE MICROMETERS Measuring faces are hardened, precision ground, and microlap finished. Caliper type jaws are made of high-grade tool steel; satin chrome finished. Locking clamp, friction stop. Resolution: .00005"/.001mm. | |
| ELECTRONIC POINT MICROMETER Available in ranges up to 2"/50mm For measurement of small grooves, keyways & other hard to reach measurements. Large LCD display, high contrast Friction stop and locking... | |
| Flexbar Advanced Function Ultrasonic Thickness Gage This multi-function, menu-driven digital tester offers everything from basic measurement to extended memory, RS 232 output and a compact printer. Designed to measure the... | |
| Flexbar Basic Use Electronic Digital Caliper A Quality Instrument with the Basic Digital Functions at a Super Price! Features: Resolution: 0.0005"/0.01mm | |
| Flexbar Basic Use Electronic Digital Caliper A Quality Instrument with the Basic Digital Functions at a SuperPrice! Features: Resolution: 0.0005"/0.01mm | |
| FLEXBAR CALIPER & HEIGHT GAGE CHECKER A Calibration Master for In-House Calibration of Vernier, Dial and Digital Calipers and Height Gages. Includes Certificate of Calibration Traceable To N.I.S.T. Hardened and... | |
| FLEXBAR CHAMFER GAGE Instant measuring of chamfers and tapered hole diameters. Direct diameter reading to .001". - Metric units for reading to 0,01mm. Hardened and precision ground 3-blade steel plunger... | |
| FLEXBAR COUNTERSINK GAGE Instantly Measures Countersink Diameters Direct reading gage designed to measure the top (major) countersink diameter. Guaranteed accuracy: ± .0005" ( ± .015mm). Full-round conically ground exact (dedicated)... | |
| FLEXBAR COUNTERSINK GAGE Instantly Measures Countersink Diameters Direct reading gage designed to measure the top (major) countersink diameter. Guaranteed accuracy: ± .0005" (± .015mm). Full-round conically ground exact (dedicated) angle... | |
| FLEXBAR DIAL SNAP GAGES FEATURES: Aluminum frame with plastic handle provides handy design & better grip. Ground & lapped carbide measuring anvils provides better wear resistance & longer life. Chamfered... | |
| Flexbar Digital Caliper Digital Accuracy at Economy Pricing! Features: 12"/300mm Range Stainless Steel Frame Large, easy-to-read display Direct inch/metric conversion Absolute/Incremental measurement SPC output Resolution: .0005"/.01mm Includes molded case Model... | |
| Flexbar Digital Caliper Digital Accuracy at Economy Pricing! Features: 6"/150mm Range Stainless Steel Frame Large, easy-to-read display Direct inch/metric conversion Absolute/Incremental measurement SPC output Resolution: .0005"/.01mm Includes molded case Model... | |
| FLEXBAR DIGITAL ELECTRONIC INDICATOR New Advanced Feature Model Offering Dual Analog and Digital Display Features: Inch/Metric 0-1"/0-25mm measuring range .0005"/.01mm resolution Zero/on/off - zero setting at any position/manual power on/off... | |
| FLEXBAR DIGITAL ELECTRONICINTERNAL & EXTERNAL CALIPER GAGES For the Precision Measurement of Diameters,Grooves, Recesses, etc. Common Features: Easy to hold RS232 output Rugged housing Large, LCD display Resolution: .0005"/.01mm Accuracy:... | |
| FLEXBAR DIGITAL PORTABLE COATING THICKNESS GAGES The Flexbar Coating Thickness gages can perform two different methods of calculating thickness measurement by utilizing the characteristics of both eddy current and magnetic... | |
| Flexbar Econo-Line Electronic Digital Calipers A Quality Instrument with the Basic Digital Functions at a Super Price! Resolution: 0.0005"/0.01mm Max. Measuring Speed 1.5m/s; 60"/s Repeatability: 0.0005"/0.01mm Zero Setting function Data... | |
| FLEXBAR ECONOMY DIAL TEST INDICATORS Fully Jewelled Movement • Auto-Reversing FEATURES: Precision quality Adjustable bezel and dial 5/32" and 3/8" diameter mounting shanks Contact tip diameter: .080" Dovetails top, back... | |
| FLEXBAR ECONOMY DIGITAL INDICATOR Featuring Extra Large Display A Quality General Purpose Indicator at an Affordable Price Features: Measuring Range: 0-1"/25mm Inch/Metric/Fraction conversion Resolution: 0.0005"/0.01mm/ 1/64" Accuracy: 0.001"/0.02mm Repeatability: 0.0005" | |
| FLEXBAR ECONOMY PRECISION 90° V-BLOCK SETS Parallel, square and centered within .0002" Hardened and ground tool steel. Includes 2 reversible swing-away clamps. Unique offset hole pattern. Side slots allow easy... | |
| FLEXBAR ELECTRONIC DIGITAL DEEP THROAT MICROMETER Made in U.S.A. This rugged, yet lightweight micrometer provides quick and easy measurements for ranges up to 2.400" and will accommodate depths up to... | |
| FLEXBAR ELECTRONIC DIGITAL DEPTH GAGE SET Provides convenient and rapid measurement of bore depths. Includes Model No. 15830 Digital Indicator Measuring range 0-10" Graduations: .0005"/.01mm Available with 2+" or 4" | |
| FLEXBAR ELECTRONIC DIGITAL DEPTH MICROMETER 0-6"/150mm Range Resolution: .00005"/.001mm FEATURES: Interchangeable stainless rods, .160" dia. Satin Chrome Base, 4"L x .640"W, hardened with micro lapped finish Inch/Metric conversion Automatic zero-setting... | |
| FLEXBAR ELECTRONIC MICROMETERS Quality Electronic Digital Readout Micrometer Provides Error-Free Readings To .00005"/.001mm Features: Large LCD display, high contrast Resolution: .00005"/.001mm Friction stop and locking lever Accuracy: .00015" Carbide tips... | |
| Flexbar Inch/Metric/Fraction Digital Caliper Features: 6"/150mm Range Stainless Steel Frame Large Easy-to-Read display (10mm high) Direct inch/metric conversion Battery: 3V, type CR2032 Lithium, approx. 1 year life 4-way measurement inside-outside... | |
| FLEXBAR MICRO-MAXUM A FULL FUNCTION, RUGGED YET ECONOMICAL ELECTRONIC INDICATOR SUITABLE FOR HIGH PRODUCTION MEASUREMENTS. MAIN FEATURES INCLUDE: .00005"/0.001mm resolution. Inch/Metric selectable. Normal/Reverse Sensing. Preset capabilities. Calibratable. SPC Data Output... | |
| FLEXBAR MICRO-MAXUM Digital Electronic Indicator A FULL FUNCTION, RUGGED YET ECONOMICAL ELECTRONIC INDICATOR SUITABLE FOR HIGH PRODUCTION MEASUREMENTS. MAIN FEATURES INCLUDE: Highly visible - easy reading display with high resolution... | |
| FLEXBAR MICRO-MAXUM Digital Electronic Indicator A FULL FUNCTION, RUGGED YET ECONOMICAL ELECTRONIC INDICATOR SUITABLE FOR HIGH PRODUCTION MEASUREMENTS. MAIN FEATURES INCLUDE: .00005"/0.001mm resolution. Inch/Metric selectable. Normal/Reverse Sensing. Preset capabilities. Calibratable. | |
| FLEXBAR MICROMETER CHECK SET A Calibration Master for In-House Calibration of External Micrometers. Hardened, Ground and Lapped High Grade Gage Blocks are fitted in a rigid housing which make external... | |
| FLEXBAR MIGHTY MAG The Versatile Magnetic Base Powerful - Accurate-50 Lb. Pull. Zinc Die-Cast Housing Has Nicely Painted Finish 5 different locations for mounting accessories. 3 positions 1/4-20 for lug... | |
| FLEXBAR PIN GAGE SETS Available in Plus or Minus Tolerances: .0002" Limit Flexbar Pin Gages, are ideal for accurate checking of hole size, location, gage slots, distance between holes, setting... | |
| FLEXBAR PRECISION DIAL CALIPERS Now Available in both Inch and Metric Models Features a thumbroll for rapid setting and easy adjustment. Smooth, precise feel and accuracy. Stainless Steel - Hardened... | |
| FLEXBAR PRECISION DIAL INDICATORS Featuring Unique Combination of Central Lug and Magnetic Back Plate. Each Face Has Dual Scale Continuous & Balanced. Inch and Metric Models Available. SPECIFICATIONS AND QUALITY... | |
| FLEXBAR PRECISION V-BLOCKS AND CLAMPS Made in U.S.A. Dimensions 11/4" x 11/4" x 15/8" long. Capacity: Large Vee - 1 inch diameter. Small Vee - 1/2 inch diameter. Hardened and... | |
| Flexbar Snap Gage Model AR Type: A (2 round buttons top and bottom) Frame No. 10 Range: 5 1/4 - 6 Model No. 11-2010, Flexbar Snap Gage | |
| Flexbar Snap Gage Model AR Type: A (2 round buttons top and bottom) Frame No. 1 Range: 1/2-1" Model No. 11-2001, Flexbar Snap Gage | |
| Flexbar Snap Gage Model AR Type: A (2 round buttons top and bottom) Frame No. 2 Range: 1/2 - 1 Model No. 11-2002, Flexbar Snap Gage | |
| Flexbar Snap Gage Model AR Type: A (2 round buttons top and bottom) Frame No. 3 Range: 1 - 1 1/2 Model No. 11-2003, Flexbar Snap Gage | |
| Flexbar Snap Gage Model AR Type: A (2 round buttons top and bottom) Frame No. 4 Range: 1 1/2 - 2 Model No. 11-2004, Flexbar Snap Gage | |
| Flexbar Snap Gage Model AR Type: A (2 round buttons top and bottom) Frame No. 5 Range: 2 - 2 1/2 Model No. 11-2005, Flexbar Snap Gage | |
| Flexbar Snap Gage Model AR Type: A (2 round buttons top and bottom) Frame No. 6 Range: 2 1/2 - 3 Model No. 11-2006, Flexbar Snap Gage | |
| Flexbar Snap Gage Model AR Type: A (2 round buttons top and bottom) Frame No. 7 Range: 3 - 3 3/4 Model No. 11-2007, Flexbar Snap Gage | |
| Flexbar Snap Gage Model AR Type: A (2 round buttons top and bottom) Frame No. 8 Range: 3 3/4 - 4 1/2 Model No. 11-2008, Flexbar Snap Gage | |
| Flexbar Snap Gage Model AR Type: A (2 round buttons top and bottom) Frame No. 9 Range: 4 1/2 - 5 1/4 Model No. 11-2009, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 10 Range: 4 15/16 - 5 5/16 Model No. 11-1018, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 10X Range: 5 5/16 - 5 11/16 Model No. 11-1001, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 11 Range: 5 11/16 - 6 1/8 Model No. 11-1020, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 11X Range: 6 1/8 - 6 5/8 Model No. 11-1021, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 12 Range: 6 5/8 - 7 1/8 Model No. 11-1022, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 12X Range: 7 1/8 - 7 5/8 Model No. 11-1023, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 1 Range: 0 - 1/4 Model No. 11-1001, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 2 Range: 1/4 - 1/2 Model No. 11-1002, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 2X Range: 1-2 - 3/4 Model No. 11-1003, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 3 Range: 3-4 - 1 Model No. 11-1004, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 3X Range: 1 - 1 1/4 Model No. 11-1005, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 4 Range: 1 1/4 - 1 1/2 Model No. 11-1006, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 4X Range: 1 1/2 - 1 3/4 Model No. 11-1007, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 5 Range: 1 3/4 - 2 Model No. 11-1008, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 5X Range: 2 - 2 1/4 Model No. 11-1009, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 6 Range: 2 1/4 - 2 1/2 Model No. 11-1010, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 6X Range: 2 1/2 - 2 3/4 Model No. 11-1011, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 7 Range: 2 3/4 - 3 1/16 Model No. 11-1012, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 7X Range: 3 1/16 - 3 7/16 Model No. 11-1013, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 8 Range: 3 7/16 - 3 13/16 Model No. 11-1014, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 8X Range: 3 13/16 - 4 3/16 Model No. 11-1015, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 9 Range: 4 3/16 - 4 9/16 Model No. 11-1016, Flexbar Snap Gage | |
| Flexbar Snap Gage Model CS Type: C (2 square buttons and Anvil) Frame No. 9X Range: 4 9/16 - 4 15/16 Model No. 11-1017, Flexbar Snap Gage | |
| Flexbar Snap Gages - Type "U" Style Features special grooved top and bottom anvils for groove and recess applications. Model No. 11-3001, Flexbar Snap Gage, "U" Style. Frame No.: 1... | |
| Flexbar Snap Gages - Type "U" Style Features special grooved top and bottom anvils for groove and recess applications. Model No. 11-3002, Flexbar Snap Gage, "U" Style. Frame No.: 2... | |
| Flexbar Snap Gages - Type "U" Style Features special grooved top and bottom anvils for groove and recess applications. Model No. 11-3003, Flexbar Snap Gage, "U" Style. Frame No.: 2X... | |
| Flexbar Snap Gages - Type "U" Style Features special grooved top and bottom anvils for groove and recess applications. Model No. 11-3004, Flexbar Snap Gage, "U" Style. Frame No.: 3... | |
| Flexbar Snap Gages - Type "U" Style Features special grooved top and bottom anvils for groove and recess applications. Model No. 11-3005, Flexbar Snap Gage, "U" Style. Frame No.: 3X... | |
| Flexbar Snap Gages - Type "U" Style Features special grooved top and bottom anvils for groove and recess applications. Model No. 11-3006, Flexbar Snap Gage, "U" Style. Frame No.: 4... | |
| Flexbar Snap Gages - Type "U" Style Features special grooved top and bottom anvils for groove and recess applications. Model No. 11-3007, Flexbar Snap Gage, "U" Style. Frame No.: 4X... | |
| Flexbar Snap Gages - Type "U" Style Features special grooved top and bottom anvils for groove and recess applications. Model No. 11-3008, Flexbar Snap Gage, "U" Style. Frame No.: 5... | |
| Flexbar Snap Gages - Type "U" Style Features special grooved top and bottom anvils for groove and recess applications. Model No. 11-3009, Flexbar Snap Gage, "U" Style. Frame No.: 5X... | |
| Flexbar Snap Gages - Type "U" Style Features special grooved top and bottom anvils for groove and recess applications. Model No. 11-3010, Flexbar Snap Gage, "U" Style. Frame No. | |
| Flexbar Snap Gages - Type "U" Style Features special grooved top and bottom anvils for groove and recess applications. Model No. 11-3011, Flexbar Snap Gage, "U" Style. Frame No.: 6X... | |
| Flexbar Thin Parallel Set Made in U.S.A. • 1/8" Thick Parallel Set, in custom fitted plastic box 10 Pairs in Set Hardened Steel 6" Length x 1/8" Thick Heights: 1/2",... | |
| FLEXBAR ULTRA THIN PARALLELS Made in U.S.A. • 1/32" Thick - 20 Pair Set Accuracy: Parallelism in height ± .0001" To size in height ± .001" Range Of Sizes Include:... | |
| FLEXBAR ULTRASONIC THICKNESS GAGE This handheld unit has precise touch and read capabilities yet is economically priced.The 15945 is designed to measure the thickness of metallic and non-metallic materials such... | |
| FLEXBAR V-ANGLE DIAL DEPTH GAGE BASE Features 120° Prismatic Base Ideal for checking cylindrical parts ranging from 10mm/.394" to 100mm/3.94". This "Keyway" base will accept any dial or digital gage... | |
| FLEXBAR-COMPAC DIAL INDICATORS Highest Quality - Swiss Made Important Features: Shockproof system - protects movement Stainless, hardened and ground steel rack Dull chrome plated case Stem diameter: 8mm stainless (hardened... | |
| FLEXBAR-COMPAC PARALLEL TYPE TEST INDICATORS HIGHEST QUALITY • SWISS MADE FEATURES (all models): Wide range. Reversible action contact point without lever. Identical direction of the hands for both actions (clockwise). | |
| FLEXBAR-COMPAC VERTICAL TYPE TEST INDICATORS HIGHEST QUALITY • SWISS MADE FEATURES (all models): Wide range. Reversible action contact point without lever. Identical direction of the hands for both actions (clockwise). | |
| Granite Quick Check Indicator Stand Features: Ultra-Smooth Rack & Pinion Indicator Positioner offers 2" of vertical travel Rapid adjustment for checking multiple height features on parts Twin knobs for left... | |
| GROOVEMASTER Made in U.S.A. Highly effective Caliper Attachment for quick, and accurate measurements of internal and external diameters of Retaining Ring grooves, O-Ring grooves and undercuts. Available individually and in... | |
| HEAVY DUTY VERNIER CALIPERS With Fine Adjustment Graduations In English and Metric 1/1000" & 1/50mm Open face design Meets all Federal Specifications Hardened stainless Easy to read Vernier Scales Ground... | |
| HEAVY-DUTY LONG-REACH MAG-BASED INDICATOR STAND Over 4 Feet Total Reach! Features Heavy-Duty Swivel Clamps Long-Reach Indicator Stand Dimensions: Total Reach: 48". Main Post: 3/4" diameter x 12" long. 2nd Post:... | |
| HEAVY-DUTY LUGMOUNT AND STEM-MOUNT GRANITE BASE INDICATOR STANDS Now Available in 2 Sizes:9" x 12" and 12" x 18" Grade B granite bases are supplied with either lugmount or stem-mount*... | |
| HOLE LOCATION PLUGS All diameters concentric within .0001 T.I.R. Shaft dia. (C) .2500 + .0002, - .0000 on all gages to simplify calculation of hole spread. Shaft length (D) is... | |
| HOLE LOCATION PLUGS All diameters concentric within .0001 T.I.R. Shaft dia. (C) 6.35mm +.005mm, - .000mm. Shaft length (D) is 9.5mm on all gages. Model No. 10202, Metric Hole Location... | |
| HOLE LOCATION PLUGS All diameters concentric within .0001 T.I.R. Shaft dia. (C) 6.35mm +.005mm, - .000mm. Shaft length (D) is 9.5mm on all gages. Model No. 10203, Metric Hole Location... | |
| HOLE LOCATION PLUGS All diameters concentric within .0001 T.I.R. Shaft dia. (C) 6.35mm +.005mm, - .000mm. Shaft length (D) is 9.5mm on all gages. Model No. 10204, Metric Hole Location... | |
| HOLE LOCATION PLUGS All diameters concentric within .0001 T.I.R. Shaft dia. (C) 6.35mm +.005mm, - .000mm. Shaft length (D) is 9.5mm on all gages. Model No. 10205, Metric Hole Location... | |
| HOLE LOCATION PLUGS All diameters concentric within .0001 T.I.R. Shaft dia. (C) 6.35mm +.005mm, - .000mm. Shaft length (D) is 9.5mm on all gages. Model No. 10206, Metric Hole Location... | |
| HOLE LOCATION PLUGS All diameters concentric within .0001 T.I.R. Shaft dia. (C) 6.35mm +.005mm, - .000mm. Shaft length (D) is 9.5mm on all gages. Model No. 10207, Metric Hole Location... | |
| HOLE LOCATION PLUGS All diameters concentric within .0001 T.I.R. Shaft dia. (C) 6.35mm +.005mm, - .000mm. Shaft length (D) is 9.5mm on all gages. Model No. 10208, Metric Hole Location... | |
| HOLE LOCATION PLUGS All diameters concentric within .0001 T.I.R. Shaft dia. (C) 6.35mm +.005mm, - .000mm. Shaft length (D) is 9.5mm on all gages. Model No. 10209, Metric Hole Location... | |
| HOLE LOCATION PLUGS All diameters concentric within .0001 T.I.R. Shaft dia. (C) 6.35mm +.005mm, - .000mm. Shaft length (D) is 9.5mm on all gages. Model No. 10210, Metric Hole Location... | |
| HOLE LOCATION PLUGS All diameters concentric within .0001 T.I.R. Shaft dia. (C) 6.35mm +.005mm, - .000mm. Shaft length (D) is 9.5mm on all gages. Model No. 10211, Metric Hole Location... | |
| HOLE LOCATION PLUGS All diameters concentric within .0001 T.I.R. Shaft dia. (C) 6.35mm +.005mm, - .000mm. Shaft length (D) is 9.5mm on all gages. Model No. 10212, Metric Hole Location... | |
| HOLE LOCATION PLUGS All diameters concentric within .0001 T.I.R. Shaft dia. (C) 6.35mm +.005mm, - .000mm. Shaft length (D) is 9.5mm on all gages. Model No. 10213, Metric Hole Location... | |
| HOLE LOCATION PLUGS All diameters concentric within .0001 T.I.R. Shaft dia. (C) 6.35mm +.005mm, - .000mm. Shaft length (D) is 9.5mm on all gages. Model No. 10201, Metric Hole Location... | |
| INDICATOR POINT EXTENSIONS Hardened Steel with Black Oxide Plating. A.G.D. 4-48 Thread. Model No. 17262, Indicator Point Extension, 1/2" Length. | |
| INDICATOR POINT EXTENSIONS Hardened Steel with Black Oxide Plating. A.G.D. 4-48 Thread. Model No. 17263, Indicator Point Extension, 3/4" Length. | |
| INDICATOR POINT EXTENSIONS Hardened Steel with Black Oxide Plating. A.G.D. 4-48 Thread. Model No. 17264, Indicator Point Extension, 1" Length. | |
| INDICATOR POINT EXTENSIONS Hardened Steel with Black Oxide Plating. A.G.D. 4-48 Thread. Model No. 17265, Indicator Point Extension, 1 1/4" Length. | |
| INDICATOR POINT EXTENSIONS Hardened Steel with Black Oxide Plating. A.G.D. 4-48 Thread. Model No. 17266, Indicator Point Extension, 1 1/2" Length. | |
| INDICATOR POINT EXTENSIONS Hardened Steel with Black Oxide Plating. A.G.D. 4-48 Thread. Model No. 17267, Indicator Point Extension, 1 3/4" Length. | |
| INDICATOR POINT EXTENSIONS Hardened Steel with Black Oxide Plating. A.G.D. 4-48 Thread. Model No. 17268, Indicator Point Extension, 2" Length. | |
| INDICATOR POINT EXTENSIONS Hardened Steel with Black Oxide Plating. A.G.D. 4-48 Thread. Model No. 17269, Indicator Point Extension, 3" Length. | |
| INDICATOR POINT EXTENSIONS Hardened Steel with Black Oxide Plating. A.G.D. 4-48 Thread. Model No. 17350, Metric to English Conversion Point. 2.5MM to 4/48 inch Conversion Point. | |
| INDICATOR POINT EXTENSIONS Hardened Steel with Black Oxide Plating. A.G.D. 4-48 Thread. Model No. 17825, Indicator Point Extension, 4" Length. | |
| INDICATOR POINT KITS Contains a selection of contact points in styles of half round, flat, bent, soft, long stem, taper and ball type, in all popular lengths. A.G.D. Specification 4-48... | |
| INDICOL UNIVERSAL INDICATOR HOLDER FOR MILLING MACHINES AND JIGBORERS • Made in U.S.A. Reach from 0-12" dia. - Larger reach is possible by replacing and using a longer rod. Guaranteed... | |
| INSIDE MICROMETERS FEATURES: Measuring faces are hardened, precision ground, and microlap finished. Caliper type jaws are made of high-grade tool steel; satin chrome finished. Locking clamp, ratchet stop. .001 graduations. | |
| INSPECTION GAGE BALL SETS Range: 1/8" to 1" Now available in certified Master Set - Calibrated Within 15 Millionths 26 pairs of precision balls ranging from 1/8 to 1 inch... | |
| MAGNETIC CHUCK PARALLELS & UNIVERSAL V-BLOCKS INTEGRALLY CAST INTO ONE SOLID PIECE! • Made in U.S.A. Ground all over and serial numbered in pairs. These fine V-Blocks are now made... | |
| MAGNETIC V-BLOCKS (Matched Pair) Ideal for holding round and irregular shapes for grinding, measuring, and machining. Powerful magnetic force on all three surfaces: top, side, and V (90°). Includes two... | |
| METRIC PIN GAGE SETS Available in Plus or Minus Tolerances: .005mm Limit ACCURACY +0.005mm -0.000mm Model No. 12904, Pin Gage Set Metric, Range: 0.20-1.28mm, 55 pcs. in Set. | |
| METRIC PIN GAGE SETS Available in Plus or Minus Tolerances: .005mm Limit ACCURACY +0.005mm -0.000mm Model No. 12905, Pin Gage Set Metric, Range: 1.30-4.98mm, 185 pcs. in Set. | |
| METRIC PIN GAGE SETS Available in Plus or Minus Tolerances: .005mm Limit ACCURACY +0.005mm -0.000mm Model No. 12906, Pin Gage Set Metric, Range: 5.00-9.98mm, 250 pcs. in Set. | |
| METRIC PIN GAGE SETS Available in Plus or Minus Tolerances: .005mm Limit ACCURACY -0.005mm +0.000mm Model No. 12900, Pin Gage Set Metric, Range: 0.20-1.28mm, 55 pcs.in Set. | |
| METRIC PIN GAGE SETS Available in Plus or Minus Tolerances: .005mm Limit ACCURACY -0.005mm +0.000mm Model No. 12901, Pin Gage Set Metric, Range: 1.30-4.98mm, 185 pcs. in Set. | |
| METRIC PIN GAGE SETS Available in Plus or Minus Tolerances: .005mm Limit ACCURACY -0.005mm +0.000mm Model No. 12902, Pin Gage Set Metric, Range: 5.0-9.98mm, 250 pcs. in Set. | |
| MICRO-RISE High Precision Adjustable V-BlocksPatent No. 3,325,162 Use for inspection, production milling, work staging, spin grinding, or any operation requiring precision adjustable support. FEATURES: Hardened and ground anvils support up... | |
| MINI DIGITAL INDICATORS Features for Mini Digital Indicator: Zero Setting mm/inch selection Absolute/relative mode Preset value recall Data transmission Selection of measuring direction 4.25" Overall Length 8mm Mounting Stem Rear... | |
| MINIATURE PIN GAGE SET RANGE .006 - .060" FEATURES: Each gage is clearly marked for size. Hardened throughout. High micro-finish, centerless lapped. Furnished in plastic box.ACCURACY +.0000" -.0002" Model No. | |
| MININDICOL Universal Indicator Holder A simplified version of the popular INDICOL Two holders in one! Its parts allow it to be assembled also as a cylindrical holder Suitable for all... | |
| OUTSIDE MICROMETERS: .0001" Graduations New Design Meets or exceeds U.S. Federal Specifications for accuracy. Heat insulated frame cover. Friction stop. Micro-fine graduations allow easy reading. Measuring faces are carbide-tipped. Positive... | |
| POCKET DIAL THICKNESS GAGE For rapid measurements of metal sheets, wire, plastic, paper, rubber, etc. Graduation .001" or 0,01mm Dial face diameter 1 9/16". Continuous Dial. Throat .500". Large revolution... | |
| PRECISION DIAL INDICATORS - AGD1 PREMIUM QUALITY-Made in Japan One-piece, forged bronze case for strength and durability Nickel-plated case interior and movement plates mean no flaking to interfere with performance... | |
| PRECISION DIAL THICKNESS GAGES Made in Japan FEATURES: Gage mounted in hand grooved enameled frame with thumb release mechanism. High grade steel measuring faces. Hardened stainless steel spindle. Hardened, ground... | |
| PRECISION DUAL READING DIAL CALIPERS Features Inch and Metric Reading Dial Ranges: 0-6" and 0-150mm, .001"/.02mm grad. 0-12" and 0-300mm, .001"/.02mm grad. Inch/Metric reading dial with independently moving hands reads... | |
| Precision Inch Reading Dial Test Indicators Shock Resistant- Also Available in Waterproof Models Made in Germany All features of the models reading up to .04" measuring range conform analogous to... | |
| PRECISION MICROMETERS High Accuracy According To DIN 863, part 1 (Meets or exceeds Federal specifications) .0001" reading Carbide Measuring Faces Spindle diameter (mm): 6.5 Thread pitch (lead screw): .025" Ratchet... | |
| PRECISION SPHERICAL BALL SET Range: 1/32" to 1/2" Excellent for checking micrometers and other related inspection equipment. Checking hole tapers. Checking radius. Good for ball burnishing. GR .25 & .000025... | |
| PRECISION V-BLOCKS AND CLAMPS All sides are ground square and parallel to each other. Matched accuracy .0002" and numbered in pairs. Sturdy enough to be used in matching operation. Supplied... | |
| PRECISION VEE BLOCKS Matched Pair with Clamps 3 Sizes Accuracy .00015" Made from tool steel, hardened and ground, with clamp Model No. 14720, Precision V-Blocks, 1.96" X 1.57" X 1.57" | |
| PRECISION VEE BLOCKS Matched Pair with Clamps 3 Sizes Accuracy .00015" Made from tool steel, hardened and ground, with clamp Model No. 14721, Precision V-Blocks, 2.95" X 2.16" X 2.16" | |
| PRECISION VEE BLOCKS Matched Pair with Clamps 3 Sizes Accuracy .00015" Made from tool steel, hardened and ground, with clamp Model No. 14722, Precision V-Blocks, 4.00" X 2.95" X 2.95" | |
| PRECISION WORKSHOP VERNIER CALIPER MODELS RANGING FROM 16" TO 120" .001" GRADUATIONS (Inch reading only) Hardened stainless steel throughout, precision ground and lapped for accuracy. Open face design with easy-to-read... | |
| PREMIUM QUALITY PRECISION DIAL INDICATORS - AGD 2 Made in Japan Features Extremely Smooth Precision Gears INCH AND METRIC MODELS OTHER FEATURES: Contact point made of tool steel, hardened ground... | |
| QUALITY SPRING CALIPERS AND DIVIDERS Quick and Positive Adjustment CHROME PLATED FINISH Fully hardened and tempered joints, springs, washers and points. High carbon steel legs heat treated. Supplied with plastic... | |
| Quality Swiss Style BLACK FACE DIAL CALIPERS FEATURES: Extra smooth movement, Swiss body design. Black face with orange needle. Main beam is stainless steel, hardened and lapped. Covered rack provides... | |
| RECTANGULAR GAGE BLOCK SETS Avaliable in Steel or Carbide Sets All Sets are Calibrated and Certified to NIST Standards. Steel Rectangular Gage Block Sets: Three different grade sets with accuracy... | |
| RECTANGULAR GAGES BLOCK ACCESSORIES Model No. 14961, Rectangular Gage Clamp 4" capacity. | |
| RECTANGULAR GAGES BLOCK ACCESSORIES Precision Made From Gage Block Steel with Gage Block Accuracy Base Block's mounting surface is lapped, flat & parallel with base Model No. 14962, Rectangular Gages... | |
| RUBY BALL PRECISION INDICATOR CONTACT TIPS Precision contact tips manufactured for use on standard drop style dial indicators. Available with Grade 25 Tungsten Carbide, or Grade 25 Ruby Ball tips. | |
| SHORT SHANK INSPECTION BALLS Premium Quality Excellent For Inspection Applications Such As Coordinate Measuring Machines One-piece construction High Finish Concentricity of ball to shank - .0001" T.I.R. Model No. 10601,... | |
| SHORT SHANK INSPECTION BALLS Premium Quality Excellent For Inspection Applications Such As Coordinate Measuring Machines One-piece construction High Finish Concentricity of ball to shank - .0001" T.I.R. Model No. 10602,... | |
| SHORT SHANK INSPECTION BALLS Premium Quality Excellent For Inspection Applications Such As Coordinate Measuring Machines One-piece construction High Finish Concentricity of ball to shank - .0001" T.I.R. Model No. 10603,... | |
| SHORT SHANK INSPECTION BALLS Premium Quality Excellent For Inspection Applications Such As Coordinate Measuring Machines One-piece construction High Finish Concentricity of ball to shank - .0001" T.I.R. Model No. 10604,... | |
| SHORT SHANK INSPECTION BALLS Premium Quality Excellent For Inspection Applications Such As Coordinate Measuring Machines One-piece construction High Finish Concentricity of ball to shank - .0001" T.I.R. Model No. 10605,... | |
| SHORT SHANK INSPECTION BALLS Premium Quality Excellent For Inspection Applications Such As Coordinate Measuring Machines One-piece construction High Finish Concentricity of ball to shank - .0001" T.I.R. Model No. 10606,... | |
| SHORT SHANK INSPECTION BALLS Premium Quality Excellent For Inspection Applications Such As Coordinate Measuring Machines One-piece construction High Finish Concentricity of ball to shank - .0001" T.I.R. Model No. 10607,... | |
| SHORT SHANK INSPECTION BALLS Premium Quality Excellent For Inspection Applications Such As Coordinate Measuring Machines One-piece construction High Finish Concentricity of ball to shank - .0001" T.I.R. Model No. 10608,... | |
| SHORT SHANK INSPECTION BALLS Premium Quality Excellent For Inspection Applications Such As Coordinate Measuring Machines One-piece construction High Finish Concentricity of ball to shank - .0001" T.I.R. Model No. 10609,... | |
| SHORT SHANK INSPECTION BALLS Premium Quality Excellent For Inspection Applications Such As Coordinate Measuring Machines One-piece construction High Finish Concentricity of ball to shank - .0001" T.I.R. Model No. 10610,... | |
| SHORT SHANK INSPECTION BALLS Premium Quality Excellent For Inspection Applications Such As Coordinate Measuring Machines One-piece construction High Finish Concentricity of ball to shank - .0001" T.I.R. Model No. 10611,... | |
| SHORT SHANK INSPECTION BALLS Premium Quality Excellent For Inspection Applications Such As Coordinate Measuring Machines One-piece construction High Finish Concentricity of ball to shank - .0001" T.I.R. Model No. 10612,... | |
| THE FLEXBAR-COMPAC HIGHEST QUALITY • SWISS MADE HORIZONTAL TYPE - STANDARD RANGE TEST INDICATORS (Single Revolution Series) SPECIFICATIONS: Contact points are reversible (without special side switch). Hands move clockwise despite... | |
| THE FLEXBAR-COMPAC HIGHEST QUALITY • SWISS MADEHORIZONTAL TYPE - STANDARD RANGE TEST INDICATORS (Single Revolution Series) SPECIFICATIONS: Contact points are reversible (without special side switch). Hands move clockwise despite reversible... | |
| THREE POSITION VEE BLOCKS Matched Pair with Clamps 3 Sizes Accuracy .00015" Made from tool steel, hardened and ground, with clampThis pair allows working in 3 positions although the piece... | |
| TOOLING BALLS Shoulder Type - Slip Fit One-piece construction Concentricity of ball to shank- .0002 T.I.R. Designed for fixture and tooling applications. Model No. 10801, Short Shank Tooling Ball "A" | |
| TOOLING BALLS Shoulder Type - Slip Fit One-piece construction Concentricity of ball to shank- .0002 T.I.R. Designed for fixture and tooling applications. Model No. 10802, Short Shank Tooling Ball "A" | |
| TOOLING BALLS Shoulder Type - Slip Fit One-piece construction Concentricity of ball to shank- .0002 T.I.R. Designed for fixture and tooling applications. Model No. 10803, Short Shank Tooling Ball "A" | |
| TOOLING BALLS Shoulder Type - Slip Fit One-piece construction Concentricity of ball to shank- .0002 T.I.R. Designed for fixture and tooling applications. Model No. 10804, Short Shank Tooling Ball "A" | |
| TOOLING BALLS Shoulder Type - Slip Fit One-piece construction Concentricity of ball to shank- .0002 T.I.R. Designed for fixture and tooling applications. Model No. 10805, Short Shank Tooling Ball "A" | |
| ULTRA PRECISION V-BLOCKS=60° + 90° MODELS All vee blocks are parallel, square and central within .0002. Each block comes with one clamp and blocks are available in matched pairs. All... | |
| UNIVERSAL CALIPER ACCESSORY KIT "MEASURES PLACES OTHERWISE IMPOSSIBLE TO REACH" CAN BE TURNED 180° FOR GROOVE MEASURING The original caliper jaw attachment accessory. The square bodies attach to the jaws... | |
| UNIVERSAL DOVETAIL INDICATOR HOLDER For use with all Test Indicators and Probes with Dovetails. FEATURES: 3" Overall Length 1/4" Shank diameter Locks in four 90 Degree Quadrants Allows infintely variable... | |
| V-BLOCKS Matched Pairs Made of high quality fine grained cast iron, stress relieved. Ideal for holding round and irregular shape parts in drilling, machining, inspection, etc. Accurately machined with 90° | |
| V-BLOCKS Matched Pairs Made of high quality fine grained cast iron, stress relieved. Ideal for holding round and irregular shape parts in drilling, machining, inspection, etc. Accurately machined with 90°Vee... | |
| Waterproof/Shockproo f Dial Indicators IP67 Protection Class-Hermetically Sealed Against Oil, Water, Mist and Dust Features: A flexible rubber bellows is fitted where the spindle enters the stem. The upper end... | |
| WedgeLink RS232C Software Utility... allows you to transfer measurements from your DIGI-MET or any RS232C gage directly to Windows applications such as Microsoft Excel or your favorite SPC software program. | |
| Auxilliary Measuring Attachment for Use with Vernier Calipers | |
| Direct RS232C Opto-Electric Output Cable for all Digi-Met Direct output gaging: Includes 80" connecting cable with 9 pin IBM RS232C connector. | |
| no information | |
| Precision ground and hardened Depth Base accepts any standard AGD Dial Indicator with 3/8" stem. Manufactured from hardened Steel, ground for flatness, and Black Ox plated. Model No. 16837, Depth... | |
| Replacement Battery for 15828 and 15830. | |
| Replacement Lithium Battery for Micro-Maxum. Two Batteries Required. | |
| Replacement Lithium battery, 3V. | |
| Stainless Steel Depth Measuring Base Attachment for Digi-Met Universal Style Calipers. |
| Next >> |