Flexbar Machine Corporation COMPAC 244A TEST INDICATOR 12019

Description
THE FLEXBAR-COMPAC HIGHEST QUALITY • SWISS MADE HORIZONTAL TYPE - STANDARD RANGE TEST INDICATORS (Single Revolution Series) SPECIFICATIONS: Contact points are reversible (without special side switch). Hands move clockwise despite reversible movement of contact points. Sizes from .015" to .120". Main pivot is mounted on self-adjusting-angul ar contact bearings; bearings are "extra large". Dovetail section is an integral part of the body. Body and Dial Ring have satin chrome finish. Rotating Dial. Not affected in magnetic fields - in ordinary situations. Each Indicator includes two "stud-type" Dovetail mounting fixtures (T-4 and T-8) see below. Each packed in fitted plastic storage box. Model No. 12019, Compac 244A Test Indicator. Reading Inch: .0005 Travel Inch: .030 Travel Per Rev. Inch: .030 Dial Diameter: 1.063 Contact Point L Inch: .6754
Description
THE FLEXBAR-COMPAC HIGHEST QUALITY • SWISS MADE HORIZONTAL TYPE - STANDARD RANGE TEST INDICATORS (Single Revolution Series) SPECIFICATIONS: Contact points are reversible (without special side switch). Hands move clockwise despite reversible movement of contact points. Sizes from .015" to .120". Main pivot is mounted on self-adjusting-angul ar contact bearings; bearings are "extra large". Dovetail section is an integral part of the body. Body and Dial Ring have satin chrome finish. Rotating Dial. Not affected in magnetic fields - in ordinary situations. Each Indicator includes two "stud-type" Dovetail mounting fixtures (T-4 and T-8) see below. Each packed in fitted plastic storage box. Model No. 12019, Compac 244A Test Indicator. Reading Inch: .0005 Travel Inch: .030 Travel Per Rev. Inch: .030 Dial Diameter: 1.063 Contact Point L Inch: .6754

Suppliers

Company
Product
Description
Supplier Links
COMPAC 244A TEST INDICATOR - 12019 - Flexbar Machine Corporation
Islandia, NY, USA
COMPAC 244A TEST INDICATOR
12019
COMPAC 244A TEST INDICATOR 12019
THE FLEXBAR-COMPAC HIGHEST QUALITY • SWISS MADE HORIZONTAL TYPE - STANDARD RANGE TEST INDICATORS (Single Revolution Series) SPECIFICATIONS: Contact points are reversible (without special side switch). Hands move clockwise despite reversible movement of contact points. Sizes from .015" to .120". Main pivot is mounted on self-adjusting-angul ar contact bearings; bearings are "extra large". Dovetail section is an integral part of the body. Body and Dial Ring have satin chrome finish. Rotating Dial. Not affected in magnetic fields - in ordinary situations. Each Indicator includes two "stud-type" Dovetail mounting fixtures (T-4 and T-8) see below. Each packed in fitted plastic storage box. Model No. 12019, Compac 244A Test Indicator. Reading Inch: .0005 Travel Inch: .030 Travel Per Rev. Inch: .030 Dial Diameter: 1.063 Contact Point L Inch: .6754

THE FLEXBAR-COMPAC
HIGHEST QUALITY • SWISS MADE HORIZONTAL TYPE - STANDARD RANGE
TEST INDICATORS

(Single Revolution Series)
SPECIFICATIONS:

  • Contact points are reversible (without special side switch).
  • Hands move clockwise despite reversible movement of contact points. Sizes from .015" to .120".
  • Main pivot is mounted on self-adjusting-angular contact bearings; bearings are "extra large".
  • Dovetail section is an integral part of the body.
  • Body and Dial Ring have satin chrome finish. Rotating Dial.
  • Not affected in magnetic fields - in ordinary situations.
  • Each Indicator includes two "stud-type" Dovetail mounting fixtures (T-4 and T-8) see below. Each packed in fitted plastic storage box. Model No. 12019, Compac 244A Test Indicator.
  • Reading Inch: .0005
  • Travel Inch: .030
  • Travel Per Rev. Inch: .030
  • Dial Diameter: 1.063
  • Contact Point L Inch: .6754
Supplier's Site
COMPAC 244A TEST INDICATOR - 12019 - Flexbar Machine Corporation
Islandia, NY, USA
COMPAC 244A TEST INDICATOR
12019
COMPAC 244A TEST INDICATOR 12019
THE FLEXBAR-COMPAC HIGHEST QUALITY • SWISS MADE HORIZONTAL TYPE - STANDARD RANGE TEST INDICATORS (Single Revolution Series) SPECIFICATIONS: Contact points are reversible (without special side switch). Hands move clockwise despite reversible movement of contact points. Sizes from .015" to .120". Main pivot is mounted on self-adjusting-angul ar contact bearings; bearings are "extra large". Dovetail section is an integral part of the body. Body and Dial Ring have satin chrome finish. Rotating Dial. Not affected in magnetic fields - in ordinary situations. Each Indicator includes two "stud-type" Dovetail mounting fixtures (T-4 and T-8) see below. Each packed in fitted plastic storage box. Model No. 12019, Compac 244A Test Indicator. Reading Inch: .0005 Travel Inch: .030 Travel Per Rev. Inch: .030 Dial Diameter: 1.063 Contact Point L Inch: .6754

THE FLEXBAR-COMPAC
HIGHEST QUALITY • SWISS MADE HORIZONTAL TYPE - STANDARD RANGE
TEST INDICATORS

(Single Revolution Series)
SPECIFICATIONS:

  • Contact points are reversible (without special side switch).
  • Hands move clockwise despite reversible movement of contact points. Sizes from .015" to .120".
  • Main pivot is mounted on self-adjusting-angular contact bearings; bearings are "extra large".
  • Dovetail section is an integral part of the body.
  • Body and Dial Ring have satin chrome finish. Rotating Dial.
  • Not affected in magnetic fields - in ordinary situations.
  • Each Indicator includes two "stud-type" Dovetail mounting fixtures (T-4 and T-8) see below. Each packed in fitted plastic storage box. Model No. 12019, Compac 244A Test Indicator.
  • Reading Inch: .0005
  • Travel Inch: .030
  • Travel Per Rev. Inch: .030
  • Dial Diameter: 1.063
  • Contact Point L Inch: .6754
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 12019 12019
Product Name COMPAC 244A TEST INDICATOR COMPAC 244A TEST INDICATOR
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 45MG - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-5 to 0.0039 inch (1.00E-3 to 0.1000 mm)
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details