Flexbar Machine Corporation DIGI-KANON CALIPER 12" 15742

Description
DIGI-MET Universal Style Calipers With 4-Way Measurement - .0005"/.01mm Resolution Made from hardened stainless steel. High precision machined frame. Accuracy: .001" Resolution: .0005" Direct RS232 output Model No. 15742, 12" (300mm) Digi-Kanon Style Caliper Above models include Deluxe Wooden Case
Description
DIGI-MET Universal Style Calipers With 4-Way Measurement - .0005"/.01mm Resolution Made from hardened stainless steel. High precision machined frame. Accuracy: .001" Resolution: .0005" Direct RS232 output Model No. 15742, 12" (300mm) Digi-Kanon Style Caliper Above models include Deluxe Wooden Case

Suppliers

Company
Product
Description
Supplier Links
DIGI-KANON CALIPER 12
Islandia, NY, USA
DIGI-KANON CALIPER 12"
15742
DIGI-KANON CALIPER 12" 15742
DIGI-MET Universal Style Calipers With 4-Way Measurement - .0005"/.01mm Resolution Made from hardened stainless steel. High precision machined frame. Accuracy: .001" Resolution: .0005" Direct RS232 output Model No. 15742, 12" (300mm) Digi-Kanon Style Caliper Above models include Deluxe Wooden Case

DIGI-MET Universal Style Calipers

With 4-Way Measurement - .0005"/.01mm Resolution

Made from hardened stainless steel. High precision machined frame.

  • Accuracy: .001"
  • Resolution: .0005"
  • Direct RS232 output Model No. 15742, 12" (300mm) Digi-Kanon Style Caliper
    Above models include Deluxe Wooden Case
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 15742
Product Name DIGI-KANON CALIPER 12"
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Coating Thickness Gauge - PCE-CT 27FN - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Scanner - HydroFORM - Evident Scientific
Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details