Flexbar Machine Corporation RUBY INDICATOR TIP,3/4" LONG,4-48 THREADS 15335

Description
RUBY BALL PRECISION INDICATOR CONTACT TIPS Precision contact tips manufactured for use on standard drop style dial indicators. Available with Grade 25 Tungsten Carbide, or Grade 25 Ruby Ball tips. Both Tungsten Carbide and Ruby have extremely hard and smooth measuring surfaces. Fits all AGD standard Groups 1, 2, 3, 4 indicators. Ruby Ball Tips - Ruby tips have the following desirable properties that make it the material of choice for all measuring applications: Hardness, resistance to wear, chemical and thermal stability, extremely low friction coefficient, negligible thermal expansion. Made in U.S.A. Model No. 15335, Ruby Indicator Tip. Tip Length: 3/4" Ball Size: 4mm Threads: 4-48
Description
RUBY BALL PRECISION INDICATOR CONTACT TIPS Precision contact tips manufactured for use on standard drop style dial indicators. Available with Grade 25 Tungsten Carbide, or Grade 25 Ruby Ball tips. Both Tungsten Carbide and Ruby have extremely hard and smooth measuring surfaces. Fits all AGD standard Groups 1, 2, 3, 4 indicators. Ruby Ball Tips - Ruby tips have the following desirable properties that make it the material of choice for all measuring applications: Hardness, resistance to wear, chemical and thermal stability, extremely low friction coefficient, negligible thermal expansion. Made in U.S.A. Model No. 15335, Ruby Indicator Tip. Tip Length: 3/4" Ball Size: 4mm Threads: 4-48

Suppliers

Company
Product
Description
Supplier Links
RUBY INDICATOR TIP,3/4
Islandia, NY, USA
RUBY INDICATOR TIP,3/4" LONG,4-48 THREADS
15335
RUBY INDICATOR TIP,3/4" LONG,4-48 THREADS 15335
RUBY BALL PRECISION INDICATOR CONTACT TIPS Precision contact tips manufactured for use on standard drop style dial indicators. Available with Grade 25 Tungsten Carbide, or Grade 25 Ruby Ball tips. Both Tungsten Carbide and Ruby have extremely hard and smooth measuring surfaces. Fits all AGD standard Groups 1, 2, 3, 4 indicators. Ruby Ball Tips - Ruby tips have the following desirable properties that make it the material of choice for all measuring applications: Hardness, resistance to wear, chemical and thermal stability, extremely low friction coefficient, negligible thermal expansion. Made in U.S.A. Model No. 15335, Ruby Indicator Tip. Tip Length: 3/4" Ball Size: 4mm Threads: 4-48

RUBY BALL PRECISION INDICATOR CONTACT TIPS

Precision contact tips manufactured for use on standard drop style dial indicators. Available with Grade 25 Tungsten Carbide, or Grade 25 Ruby Ball tips. Both Tungsten Carbide and Ruby have extremely hard and smooth measuring surfaces. Fits all AGD standard Groups 1, 2, 3, 4 indicators.

Ruby Ball Tips - Ruby tips have the following desirable properties that make it the material of choice for all measuring applications: Hardness, resistance to wear, chemical and thermal stability, extremely low friction coefficient, negligible thermal expansion. Made in U.S.A.

Model No. 15335, Ruby Indicator Tip.

  • Tip Length: 3/4"
  • Ball Size: 4mm
  • Threads: 4-48
Supplier's Site
RUBY INDICATOR TIP,3/4
Islandia, NY, USA
RUBY INDICATOR TIP,3/4" LONG,4-48 THREADS
15335
RUBY INDICATOR TIP,3/4" LONG,4-48 THREADS 15335
RUBY BALL PRECISION INDICATOR CONTACT TIPS Precision contact tips manufactured for use on standard drop style dial indicators. Available with Grade 25 Tungsten Carbide, or Grade 25 Ruby Ball tips. Both Tungsten Carbide and Ruby have extremely hard and smooth measuring surfaces. Fits all AGD standard Groups 1, 2, 3, 4 indicators. Ruby Ball Tips - Ruby tips have the following desirable properties that make it the material of choice for all measuring applications: Hardness, resistance to wear, chemical and thermal stability, extremely low friction coefficient, negligible thermal expansion. Made in U.S.A. Model No. 15335, Ruby Indicator Tip. Tip Length: 3/4" Ball Size: 4mm Threads: 4-48

RUBY BALL PRECISION INDICATOR CONTACT TIPS

Precision contact tips manufactured for use on standard drop style dial indicators. Available with Grade 25 Tungsten Carbide, or Grade 25 Ruby Ball tips. Both Tungsten Carbide and Ruby have extremely hard and smooth measuring surfaces. Fits all AGD standard Groups 1, 2, 3, 4 indicators.

Ruby Ball Tips - Ruby tips have the following desirable properties that make it the material of choice for all measuring applications: Hardness, resistance to wear, chemical and thermal stability, extremely low friction coefficient, negligible thermal expansion. Made in U.S.A.

Model No. 15335, Ruby Indicator Tip.

  • Tip Length: 3/4"
  • Ball Size: 4mm
  • Threads: 4-48
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 15335 15335
Product Name RUBY INDICATOR TIP,3/4" LONG,4-48 THREADS RUBY INDICATOR TIP,3/4" LONG,4-48 THREADS
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Calipers - 326932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Length Measuring System - Labmicrometer™,; LM1600 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Bore Gage; Caliper; Depth Gage (optional feature); Gage Block; Gage Block, Master, or Setting Gage; Gaging System or Station; Indicator / Comparator; Micrometer; Pin or Plug Gage; Snap Gage; Length
View Details