Flexbar Machine Corporation Datasheets for Machine Guards
Machine guards provide a physical barrier between an operator and hazardous points on a machine to prevent accidental injury and provide protection from flying debris, contaminants and noise.
Machine Guards: Learn more
| Product Name | Notes |
|---|---|
| Eyeguard "Protects Your Eyes Against Chip Burns" Now Available in Lexan Safety Shield on Universal Positioning Magnetic Stand with On/Off Lever Overall Height of Stand: - Base to top of... | |
| Eyeguard "Protects Your Eyes Against Chip Burns" Now Available in Lexan Safety Shield on Universal Positioning Magnetic Stand with On/Off Lever Overall Height of Stand: - Base to top of... | |
| FLEXBAR CHUCKGUARD SUPER HEAVY DUTY STEEL GUARDS Made of 14 Gauge Steel for Chucks up to 47" Diameter. Hinged front panel allows easy access to the chuck Lexan window for... | |
| Flexbar Grinder Guard Deluxe Heavy Duty Lexan Shield (3/16" thick) Guards Against Wheel Explosions. Designed to fit virtually all pedestal and bench grinders as well as buffers and speed lathes. | |
| FLEXBAR TOTALGUARD SLIDE AND SWING ASIDE MILLING MACHINE GUARDS FULLY ADJUSTABLE FOR VERTICAL, HORIZONTAL AND C.N.C. MILLS Available in three sizes to fit table lengths from 32" to 76". Heavy-duty... | |
| FLEXIGUARD Curved Plastic Shields On Rugged Flexible Goosenecks Positively deflects chips and coolant. Permits clear & closer visual inspection of work. ON MAGNETIC BASE Disc-type magnet - 85 1. lbs. | |
| SLIDE-TRACK LATHEGUARD Heavy-Duty 14 Gauge Steel Shields with LEXAN windows mount over headstock and slide over chuck for maximum protection! Allows easy access to the point of operation when power... | |
| THE FLEXBAR LEXAN LATHEGUARD Prevent Accidents With LATHEGUARD Clear LEXAN, Semi-Circular Wrap-a-round Guards Heavy Duty Cast Mounting bracket supplied. Heavy Duty Chrome-plated extension tube and hardware. Ready to mount; all... | |
| THE FLEXBAR SMALL CHUCKGUARD™ Designed For Heavy Duty Applications Where A Steel Shield Is Recommended On Lathes Up To 20" Diameter. Special Features: Available with Flexbar Electrical Interlocking Mounting Brackets. | |
| TRAVELGUARD EXTRA-HEAVY DUTY O.E.M. TYPE FOR LATHES, GRINDING MACHINES, ETC. TRAVELS WITH CROSS SLIDE OPERATOR PROTECTION WHEREVER TOOL IS CUTTING Easy to mount on cross slide (tool compound). Fully adjustable... | |
| UNIVERSAL MOUNT MILL & GRINDER GUARD Heavy Duty Steel Frame With Lexan Guards For Milling Machines and Unguarded Machines Including C.N.C.'s, Multi-spindles and Grinders FULLY ADJUSTABLE WITH LONG REACH OPTION... |